location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U444-06N-D-C USB graphics adapter 1920 x 1080 pixels White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U444-06N-D-C USB-C to DVI Adapter with PD Charging, White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U444-06N-D-C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332193896 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103630
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 16:38:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U444-06N-D-C USB graphics adapter 1920 x 1080 pixels White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports USB DisplayPort Alternate Mode for transmitting video
  • - Supports DVI video resolutions up to 1920 x 1080 (1080p) @ 60 Hz
  • - USB-C PD charging port supports power input up to 20V 3A (60W)
  • - Reversible USB-C plug connects in either direction
  • - Plug-and-play operation with no software or drivers required
Warranty: 3-year limited
Long product name Tripp Lite U444-06N-D-C USB graphics adapter 1920 x 1080 pixels White :
The long product name of Tripp Lite U444-06N-D-C USB graphics adapter 1920 x 1080 pixels White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C to DVI Adapter with PD Charging, White
More>>>
Tripp Lite U444-06N-D-C USB graphics adapter 1920 x 1080 pixels White:
The official description of Tripp Lite U444-06N-D-C USB graphics adapter 1920 x 1080 pixels White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The U444-06N-D-C USB 3.1 Gen 1 USB-C to DVI Adapter expands the potential of your tablet, laptop, Chromebook, MacBook, smartphone or PC’s USB-C or Thunderbolt 3 port. It’s ideal for transmitting 1080p video to a large display and powering and charging a PD Charging-compliant mobile device—all at the same time.

With a source device that also supports USB DisplayPort Alternate Mode, you can extend video from your primary display to another, duplicate the same video on both displays, or change the second display to your primary.

The plug-and-play U444-06N-D-C requires no software, drivers or external power. Connect the reversible USB-C plug to your source device’s USB-C or Thunderbolt 3 port. The fumble-free USB-C plug connects in either direction to ensure fast, easy connection every time.

To send HD video to a DVI television, projector or monitor, connect the DVI port to the display using a DVI cable (sold separately). The port supports DVI single-link video resolutions up to 1920 x 1080 (1080p) at 60 Hz and DVI digital transfer rates up to 6.75 Gbps (2.25 Gbps per channel).

The USB-C Power Delivery (PD) port provides power and charging to the PD Charging-compliant device (such as a MacBook or Chromebook) the U444-06N-D-C is connected to. Connect the device’s AC wall charger to the USB-C PD port, which supports power input up to 20V 3A (60W).

Short summary description Tripp Lite U444-06N-D-C USB graphics adapter 1920 x 1080 pixels White:
This short summary of the Tripp Lite U444-06N-D-C USB graphics adapter 1920 x 1080 pixels White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U444-06N-D-C, 1920 x 1080 pixels

Long summary description Tripp Lite U444-06N-D-C USB graphics adapter 1920 x 1080 pixels White:
This is an auto-generated long summary of Tripp Lite U444-06N-D-C USB graphics adapter 1920 x 1080 pixels White based on the first three specs of the first five spec groups.

Tripp Lite U444-06N-D-C. Maximum resolution: 1920 x 1080 pixels, Supported graphics resolutions: 1920 x 1080 (HD 1080), Supported video modes: 1080i, 1080p. Product colour: White. Package width: 99,1 mm, Package depth: 121,9 mm, Package height: 20,3 mm. Quantity per master (outer) case: 10 pc(s), Master (outer) case width: 132,1 mm, Master (outer) case length: 218,4 mm

Performance
Maximum resolution
1920 x 1080 pixels
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080i, 1080p
Design
Product colour
White
Packaging data
Package width
99,1 mm
Package depth
121,9 mm
Package height
20,3 mm
Packaging data
Package weight
140 g
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332193893
Master (outer) case width
132,1 mm
Master (outer) case length
218,4 mm
Master (outer) case height
121,9 mm
Master (outer) case weight
680 g
Country of origin
China
Brand Image Product code Product Stock Price from
Tripp Lite MTB3-002-HD USB graphics adapter 3840 x 2160 pixels Grey Tripp Lite MTB3-002-HD USB graphics adapter 3840 x 2160 pixels Grey
(show image)
MTB3-002-HD MTB3-002-HD Dual-Monitor Thunderbolt 3 to HDMI Adapter (M/2xF) - 4K 60 Hz, 4:4:4, Silver 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-DP8WC USB graphics adapter 7860 x 4320 pixels White Tripp Lite U444-06N-DP8WC USB graphics adapter 7860 x 4320 pixels White
(show image)
U444-06N-DP8WC U444-06N-DP8WC USB-C to DisplayPort Active Adapter Cable with Equalizer (M/F), UHD 8K, HDR, 60W PD Charging, White, 6 in. (15.2 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-H3U-C USB graphics adapter 3840 x 2160 pixels Grey Tripp Lite U444-06N-H3U-C USB graphics adapter 3840 x 2160 pixels Grey
(show image)
U444-06N-H3U-C U444-06N-H3U-C USB-C Multiport Adapter, 4K HDMI, USB 3.x (5Gbps) Hub Ports, 100W PD Charging, HDCP, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-T6N-VUBC USB graphics adapter 1920 x 1200 pixels Black Tripp Lite U444-T6N-VUBC USB graphics adapter 1920 x 1200 pixels Black
(show image)
U444-T6N-VUBC U444-T6N-VUBC USB-C Multiport Adapter, VGA, USB 3.x (5Gbps) Hub Port, Self-Storing Cable and 100W PD 3.0, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-T6N-H4GUBC USB graphics adapter 3840 x 2160 pixels Black Tripp Lite U444-T6N-H4GUBC USB graphics adapter 3840 x 2160 pixels Black
(show image)
U444-T6N-H4GUBC U444-T6N-H4GUBC USB-C Multiport Adapter - 4K HDMI, USB 3.x (5Gbps) Hub Port, GbE, Self-Storing Cable, 100W PD Charging, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-T6N-H4UBC USB graphics adapter 3840 x 2160 pixels Black Tripp Lite U444-T6N-H4UBC USB graphics adapter 3840 x 2160 pixels Black
(show image)
U444-T6N-H4UBC U444-T6N-H4UBC USB-C Multiport Adapter - 4K HDMI, USB 3.x (5Gbps) Hub Port, Self-Storing Cable, 100W PD Charging, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HV4GUB USB graphics adapter Black Tripp Lite U444-06N-HV4GUB USB graphics adapter Black
(show image)
U444-06N-HV4GUB U444-06N-HV4GUB USB-C Multiport Adapter - 4K HDMI, VGA, USB 3.x (5Gbps) Hub Port, GbE, HDCP, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HV4GU USB graphics adapter White Tripp Lite U444-06N-HV4GU USB graphics adapter White
(show image)
U444-06N-HV4GU U444-06N-HV4GU USB-C Multiport Adapter - 4K HDMI, VGA, USB 3.x (5Gbps) Hub Port, GbE, HDCP, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HDV4KB USB graphics adapter 3840 x 2160 pixels Black Tripp Lite U444-06N-HDV4KB USB graphics adapter 3840 x 2160 pixels Black
(show image)
U444-06N-HDV4KB U444-06N-HDV4KB USB-C Multiport Adapter (M/3xF) - 4K HDMI, DVI, VGA, HDCP, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-H4UB-C USB graphics adapter Black Tripp Lite U444-06N-H4UB-C USB graphics adapter Black
(show image)
U444-06N-H4UB-C U444-06N-H4UB-C USB-C to HDMI 4K Adapter with USB 3.x (5Gbps) Hub Port and 60W PD Charging, HDCP, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)