location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U444-003-D video cable adapter 0,9 m USB Type-C DVI-D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U444-003-D USB-C to DVI Active Adapter Cable (USB-C to DVI-D Dual Link M/M), 3 ft. (0.9 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U444-003-D show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332202499 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106141
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:42:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U444-003-D video cable adapter 0,9 m USB Type-C DVI-D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports USB DisplayPort Alternate Mode for transmitting video
  • - Supports HD video resolutions up to 1920 x 1080 (1080p) @ 60 Hz
  • - Supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps
  • - Reversible USB-C plug connects in either direction
  • - Plug-and-play operation with no software or drivers required
  • - Note: This cable is uni-directional. Will only work from a USB-C port to DVI port
Warranty: 3-year limited
Long product name Tripp Lite U444-003-D video cable adapter 0,9 m USB Type-C DVI-D Black :
The long product name of Tripp Lite U444-003-D video cable adapter 0,9 m USB Type-C DVI-D Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C to DVI Active Adapter Cable (USB-C to DVI-D Dual Link M/M), 3 ft. (0.9 m)
More>>>
Tripp Lite U444-003-D video cable adapter 0,9 m USB Type-C DVI-D Black:
The official description of Tripp Lite U444-003-D video cable adapter 0,9 m USB Type-C DVI-D Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connects a DVI Display to Your USB-C or Thunderbolt 3 Device
Compatible with USB-C or Thunderbolt 3 source devices that support USB DisplayPort Alternate Mode
Ideal for giving video presentations, editing multiple documents or streaming 1080p video for digital signage
Supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps

Common Applications
Extends video from your primary display to another
Duplicates the same video on 2 displays
Converts a secondary display to your primary display

Crystal-Clear 1080p Video
Supports HD video resolutions up to 1920 x 1080 (1080p) @ 60 Hz
Supports 36-bit Deep Color (12 bits per channel)
Supports DVI digital transfer rates of 6.75 Gbps (2.25 Gbps per channel)

Reversible USB-C Connector
Fumble-free reversible USB-C plug connects in either direction for quick connection every time

Premium Construction
Gold-plated connectors and contacts for maximum conductivity and minimum data loss
Foil and braid shielding protects against EMI/RFI line noise that can distort or destroy data
Integral strain relief helps cable and connectors move freely without stress or cracking
Durable PVC jacket designed to last a long time

Ready for Instant Use
Plug-and-play operation with no software, drivers or external power required
3 ft. length easy to manage in crowded environments
Backward compatible with non-1080p displays

Short summary description Tripp Lite U444-003-D video cable adapter 0,9 m USB Type-C DVI-D Black:
This short summary of the Tripp Lite U444-003-D video cable adapter 0,9 m USB Type-C DVI-D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U444-003-D, 0,9 m, USB Type-C, DVI-D, Male, Male, 1920 x 1080 pixels

Long summary description Tripp Lite U444-003-D video cable adapter 0,9 m USB Type-C DVI-D Black:
This is an auto-generated long summary of Tripp Lite U444-003-D video cable adapter 0,9 m USB Type-C DVI-D Black based on the first three specs of the first five spec groups.

Tripp Lite U444-003-D. Cable length: 0,9 m, Connector 1: USB Type-C, Connector 2: DVI-D. Weight: 80 g. Package width: 177,8 mm, Package depth: 12,7 mm, Package height: 228,6 mm. Master (outer) case width: 348 mm, Master (outer) case length: 25,4 mm, Master (outer) case height: 398,8 mm

Features
Cable length *
0,9 m
Connector 1 *
USB Type-C
Connector 2 *
DVI-D
Connector 1 gender *
Male
Connector 2 gender *
Male
Maximum resolution
1920 x 1080 pixels
Supported video modes
1080p
Data transfer rate
6,75 Gbit/s
Product colour
Black
Colour depth
36 bit
Plug and Play
Yes
Country of origin
Vietnam
Weight & dimensions
Weight
80 g
Packaging data
Package width
177,8 mm
Package depth
12,7 mm
Package height
228,6 mm
Package weight
80 g
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
348 mm
Master (outer) case length
25,4 mm
Master (outer) case height
398,8 mm
Master (outer) case weight
800 g
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332202496
Brand Image Product code Product Stock Price from
Tripp Lite P567-02M video cable adapter 2 m HDMI + USB DisplayPort Black Tripp Lite P567-02M video cable adapter 2 m HDMI + USB DisplayPort Black
(show image)
P567-02M P567-02M HDMI to DisplayPort Active Adapter Cable (M/M) - 4K, USB Power, Black, 2 m (6.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P567-01M video cable adapter 1 m HDMI + USB DisplayPort Black Tripp Lite P567-01M video cable adapter 1 m HDMI + USB DisplayPort Black
(show image)
P567-01M P567-01M HDMI to DisplayPort Active Adapter Cable (M/M) - 4K, USB Power, Black, 1 m (3.3 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P581AB-006 video cable adapter 1,83 m DisplayPort DVI-D Black Tripp Lite P581AB-006 video cable adapter 1,83 m DisplayPort DVI-D Black
(show image)
P581AB-006 P581AB-006 Safe-IT DisplayPort to DVI Antibacterial Adapter Cable (DP to DVI-D Single Link M/M), 1080p 60 Hz, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P566AB-006 video cable adapter 1,83 m HDMI Type A (Standard) DVI-D Black Tripp Lite P566AB-006 video cable adapter 1,83 m HDMI Type A (Standard) DVI-D Black
(show image)
P566AB-006 P566AB-006 Safe-IT HDMI to DVI-D Single-Link Antibacterial Adapter Cable (M/M), 1080p 60 Hz, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-DP8B video cable adapter 0,152 m USB Type-C DisplayPort Black Tripp Lite U444-06N-DP8B video cable adapter 0,152 m USB Type-C DisplayPort Black
(show image)
U444-06N-DP8B U444-06N-DP8B USB-C to DisplayPort Active Adapter Cable with Equalizer (M/F), UHD 8K, HDR, DP 1.4, Black, 6 in. (15.2 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HDR-B video cable adapter 0,152 m USB Type-C HDMI Type A (Standard) Black Tripp Lite U444-06N-HDR-B video cable adapter 0,152 m USB Type-C HDMI Type A (Standard) Black
(show image)
U444-06N-HDR-B U444-06N-HDR-B USB-C to HDMI Active Adapter Cable (M/F), 4K 60 Hz, HDR, 4:4:4, DP 1.2 Alt Mode, HDCP 2.2, Black, 6 in. (15.2 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HDR4-B video cable adapter 0,152 m USB Type-C HDMI Type A (Standard) Blue Tripp Lite U444-06N-HDR4-B video cable adapter 0,152 m USB Type-C HDMI Type A (Standard) Blue
(show image)
U444-06N-HDR4-B U444-06N-HDR4-B USB-C to HDMI Active Adapter Cable (M/F), 4K 60 Hz, HDR, 4:4:4, DP 1.4 Alt Mode, HDCP 2.2, Black, 6 in. (15.2 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P586-010-DVI video cable adapter 3 m MINI DISPLAYPORT DVI-D SINGLE LINK Black Tripp Lite P586-010-DVI video cable adapter 3 m MINI DISPLAYPORT DVI-D SINGLE LINK Black
(show image)
P586-010-DVI P586-010-DVI Mini DisplayPort 1.2 to DVI Active Adapter Cable (M/M), 1080p, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P586-003-DVI video cable adapter 0,9 m Mini DisplayPort DVI-D Black Tripp Lite P586-003-DVI video cable adapter 0,9 m Mini DisplayPort DVI-D Black
(show image)
P586-003-DVI P586-003-DVI Mini DisplayPort 1.2 to DVI Adapter Cable (M/M), 1080p, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HDB-AM video cable adapter 0,15 m HDMI Type A (Standard) USB Type-C Black Tripp Lite U444-06N-HDB-AM video cable adapter 0,15 m HDMI Type A (Standard) USB Type-C Black
(show image)
U444-06N-HDB-AM U444-06N-HDB-AM USB-C to HDMI 4K Adapter with Alternate Mode - DP 1.2, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 6 distributor(s)
France 1 distributor(s)
Danmark 3 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)