location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U060-000-KP-WH keystone module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 All-in-One Keystone/Panel Mount Coupler (F/F), White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U060-000-KP-WH show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332209894 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93210
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 19:53:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U060-000-KP-WH keystone module
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hides components out of sight to eliminate cable clutter
  • - Gold-plated contacts for max conductivity and minimum data loss
  • - Optional panel mount adapter secures to podium or kiosk
  • - Keystone design snaps easily into standard wall plate or panel
  • - White in color to match most common wall plates
Warranty: Lifetime limited
Long product name Tripp Lite U060-000-KP-WH keystone module :
The long product name of Tripp Lite U060-000-KP-WH keystone module. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0 All-in-One Keystone/Panel Mount Coupler (F/F), White
More>>>
Tripp Lite U060-000-KP-WH keystone module:
The official description of Tripp Lite U060-000-KP-WH keystone module as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The U060-000-KP-WH USB 2.0 All-in-One Keystone/Panel Mount Coupler (F/F) is recommended for completing an in-wall USB cable run, connecting two USB devices or extending the length of an existing USB application. It also can give your conference room, classroom, home theater room or retail establishment a professional, tidy look by hiding components out of sight in a closet or another room to eliminate cable clutter.

The keystone design snaps easily into the cutout of a wall plate or panel. An optional panel mount adapter is included for securing the coupler to a motherboard, podium or kiosk. Compatible with all USB-A cables, the U060-000-KP-WH features molded nickel-plated connectors with gold-plated contacts for maximum conductivity and minimum data loss. The heavy-duty white plastic housing is designed for durability and long life.

Short summary description Tripp Lite U060-000-KP-WH keystone module:
This short summary of the Tripp Lite U060-000-KP-WH keystone module data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U060-000-KP-WH, Flat, White, USB A, USB A, Female, Female

Long summary description Tripp Lite U060-000-KP-WH keystone module:
This is an auto-generated long summary of Tripp Lite U060-000-KP-WH keystone module based on the first three specs of the first five spec groups.

Tripp Lite U060-000-KP-WH. Construction type: Flat, Product colour: White, Connector 1: USB A. Package width: 177,8 mm, Package depth: 12,7 mm, Package height: 228,6 mm. Quantity per pack: 1 pc(s). Country of origin: China, Master (outer) case width: 355,6 mm, Master (outer) case length: 25,4 mm

Features
Construction type *
Flat
Product colour *
White
Connector 1 *
USB A
Connector 2 *
USB A
Connector 1 gender
Female
Connector 2 gender
Female
Connector contacts plating
Gold
Certification
RoHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Packaging data
Package width
177,8 mm
Package depth
12,7 mm
Packaging data
Package height
228,6 mm
Package weight
10 g
Packaging content
Quantity per pack *
1 pc(s)
Logistics data
Country of origin
China
Master (outer) case width
355,6 mm
Master (outer) case length
25,4 mm
Master (outer) case height
431,8 mm
Master (outer) case weight
170 g
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332209891
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)