location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite TLP6G18USB surge protector White 6 AC outlet(s) 220 - 250 V 1,83 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TLP6G18USB 6-Outlet Surge Protector with USB Charging - German Type F Schuko Outlets, 220-250V, 16A, Schuko Plug, White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLP6G18USB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332251664 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53677
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:53:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite TLP6G18USB surge protector White 6 AC outlet(s) 220 - 250 V 1,83 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6 German Schuko outlets distribute power to appliances, tools and other electronics
  • - Right-angle Schuko plug permits connection in confined or hard-to-reach spaces
  • - 250 joules protect your valuable electronics against dangerous surges and spikes
  • - 2 USB-A ports share 2.1A of power for charging phones, tablets and other mobile devices
  • - 16A circuit breaker shuts down all outlets for safety in case of overload
Warranty: Lifetime limited
Long product name Tripp Lite TLP6G18USB surge protector White 6 AC outlet(s) 220 - 250 V 1,83 m :
The long product name of Tripp Lite TLP6G18USB surge protector White 6 AC outlet(s) 220 - 250 V 1,83 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6-Outlet Surge Protector with USB Charging - German Type F Schuko Outlets, 220-250V, 16A, Schuko Plug, White
More>>>
Tripp Lite TLP6G18USB surge protector White 6 AC outlet(s) 220 - 250 V 1,83 m:
The official description of Tripp Lite TLP6G18USB surge protector White 6 AC outlet(s) 220 - 250 V 1,83 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

6-Outlet Surge Protector Safeguards Your Sensitive Electronics Against Power Fluctuations
Ideal for your home or office workstation, this Protect It!® 6-outlet surge protector features a surge suppression rating of 250 joules and provides protection in line-to-neutral (L-N) mode to defend your sensitive electronic components against power surges and spikes.

Charges 2 Mobile Devices with 2.1A of Shared Power
In addition to AC outlets, this power strip provides USB charging for up to two mobile devices, including smartphones, tablets and e-readers. The USB-A ports eliminate the need for AC adapters for charging cords, leaving outlets available for AC equipment.

German Type F Outlets Accept a Wide Range of Electronic Devices
Plug your PC, printer, scanner, router, modem, television, stereo receiver or other home/office electronics into six Schuko outlets to protect them against dangerous surges, spikes and line noise. The 1.8-meter AC power cord with space-saving right-angle Schuko plug helps you connect the surge protector to a wall outlet located behind furniture.

Premium Protection from EMI/RFI Line Noise Helps Your Equipment Perform Better
Various electromagnetic and radio sources found in virtually every home and business can cause disruptive interference on the AC line. Known as EMI (electromagnetic interference) and RFI (radio frequency interference), this line noise is a common cause of performance problems. This surge protector filters out disruptive line noise that can disturb your electronics and inflict hardware damage or data loss. This EMI/RFI filtering also helps your connected components perform better and last longer.

Vertical or Horizontal Mounting for Desks and Workbenches
Pull-out mounting tabs on the back of the surge protector allow you to install it on any flat surface, including walls, with user-supplied hardware.

Premium Safety Features for Protecting Your Valuable Equipment
In the event of an overload, a 16-amp circuit breaker immediately shuts down the power strip to prevent equipment damage. The high-impact plastic housing is designed for the rigors of everyday use.

Short summary description Tripp Lite TLP6G18USB surge protector White 6 AC outlet(s) 220 - 250 V 1,83 m:
This short summary of the Tripp Lite TLP6G18USB surge protector White 6 AC outlet(s) 220 - 250 V 1,83 m data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite TLP6G18USB, 250 J, 6 AC outlet(s), Type F, 220 - 250 V, 50 - 60 Hz, 16 A

Long summary description Tripp Lite TLP6G18USB surge protector White 6 AC outlet(s) 220 - 250 V 1,83 m:
This is an auto-generated long summary of Tripp Lite TLP6G18USB surge protector White 6 AC outlet(s) 220 - 250 V 1,83 m based on the first three specs of the first five spec groups.

Tripp Lite TLP6G18USB. Surge energy rating: 250 J, AC outlets quantity: 6 AC outlet(s), AC outlet types: Type F. Power plug: Type F (Schuko). Product colour: White, Material: Plastic, Country of origin: China. Cable length: 1,83 m, Weight: 590 g, Width: 83,8 mm. Certification: CE, REACH

Power
Surge energy rating *
250 J
AC outlets quantity *
6 AC outlet(s)
AC outlet types *
Type F
Nominal input voltage *
220 - 250 V
AC input frequency
50 - 60 Hz
Peak current, common mode
16 A
USB charging
Yes
Ports & interfaces
Power plug
Type F (Schuko)
USB ports quantity
2
Features
Product colour *
White
Material
Plastic
On/off switch
Yes
Country of origin
China
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Weight
590 g
Cable length *
1,83 m
Weight & dimensions
Width
83,8 mm
Depth
43,2 mm
Height
482,6 mm
Certificates
Certification
CE, REACH
Packaging data
Package width
85,1 mm
Package depth
45,7 mm
Package height
482,6 mm
Package weight
630 g
Packaging content
Number of products included
1 pc(s)
Logistics data
Master (outer) case width
419,1 mm
Master (outer) case length
190,5 mm
Master (outer) case height
495,3 mm
Master (outer) case weight
12,5 kg
Quantity per master (outer) case
20 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332251661
Brand Image Product code Product Stock Price from
Tripp Lite SURGE PROTECTOR 10-OUTLET 2 USB 6FT CORD Tripp Lite SURGE PROTECTOR 10-OUTLET 2 USB 6FT CORD
(show image)
TLP1006USB SURGE PROTECTOR 10-OUTLET 2 USB 6FT CORD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SURGE PROTECTOR 6-OUT 2 USB DIRECT PLUG Tripp Lite SURGE PROTECTOR 6-OUT 2 USB DIRECT PLUG
(show image)
SK62USBC SURGE PROTECTOR 6-OUT 2 USB DIRECT PLUG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SURGE PROTECTOR 10OUTLET 2 USB 10FT CORD Tripp Lite SURGE PROTECTOR 10OUTLET 2 USB 10FT CORD
(show image)
TLP1010USB SURGE PROTECTOR 10OUTLET 2 USB 10FT CORD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP610COILAM surge protector Black 6 AC outlet(s) 110 - 125 V 3,05 m Tripp Lite TLP610COILAM surge protector Black 6 AC outlet(s) 110 - 125 V 3,05 m
(show image)
TLP610COILAM Safe-IT 6-Outlet Surge Protector - 10 ft. Spiral Cord, 5-15P Plug, 300 Joules, Antimicrobial Protection, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP26PD30WCAM surge protector White 2 AC outlet(s) 120 V 1,83 m Tripp Lite TLP26PD30WCAM surge protector White 2 AC outlet(s) 120 V 1,83 m
(show image)
TLP26PD30WCAM TLP26PD30WCAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B110-SP-10G surge protector Black Tripp Lite B110-SP-10G surge protector Black
(show image)
B110-SP-10G B110-SP-10G In-Line Network Surge Protector - 10 Gbps, Cat6a/8, Metal Case, IEC Compliant, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP368CUBEUAM surge protector Black 3 AC outlet(s) 120 V 2,44 m Tripp Lite TLP368CUBEUAM surge protector Black 3 AC outlet(s) 120 V 2,44 m
(show image)
TLP368CUBEUAM TLP368CUBEUAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP68UBAM surge protector Black 6 AC outlet(s) 120 V 2,44 m Tripp Lite TLP68UBAM surge protector Black 6 AC outlet(s) 120 V 2,44 m
(show image)
TLP68UBAM TLP68UBAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B110-SP-CAT-OD2 surge protector White Tripp Lite B110-SP-CAT-OD2 surge protector White
(show image)
B110-SP-CAT-OD2 B110-SP-CAT-OD2 Outdoor In-Line PoE Surge Protector - IP68 Rated, 1 Gbps, Cat5e/6, IEC Compliant, 110 Punch Down, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP616USB surge protector White 7 AC outlet(s) 120 V 1,83 m Tripp Lite TLP616USB surge protector White 7 AC outlet(s) 120 V 1,83 m
(show image)
TLP616USB TLP616USB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 3 distributor(s)
Belgium 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)