location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite TLP606SSTELB surge protector Black 6 AC outlet(s) 120 V 1,829 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TLP606SSTELB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLP606SSTELB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332190079 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46290
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2024 13:01:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite TLP606SSTELB surge protector Black 6 AC outlet(s) 120 V 1,829 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1440 J 6 AC outlet(s) NEMA 5–15R 120 V
  • - 1800 W
  • - Clamping voltage: 120 V Cable length: 1,829 m
  • - Black
  • - Modem, Telephone
Long product name Tripp Lite TLP606SSTELB surge protector Black 6 AC outlet(s) 120 V 1,829 m :
The long product name of Tripp Lite TLP606SSTELB surge protector Black 6 AC outlet(s) 120 V 1,829 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Protect It! 6-Outlet Surge Protector, 6 ft. Cord, Right-Angle Plug, Side-Mount Switch, 1440 Joules, Tel/Modem Protection, Black Housing
More>>>
Tripp Lite TLP606SSTELB surge protector Black 6 AC outlet(s) 120 V 1,829 m:
The official description of Tripp Lite TLP606SSTELB surge protector Black 6 AC outlet(s) 120 V 1,829 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Safeguard your workstation or home electronics against surges, spikes and line noise. Ideal for protecting your computer, printer, scanner, external hard drive, telecommunication devices and other sensitive electronics.

- 6 NEMA 5-15R outlets, including one for bulky transformers
- Surge suppression rating of 1440 joules
- Built-in RJ11 jacks protect modem, fax and phone connection
- Side-mounted on/off switch prevents accidental shutoff
- Large LED protection indicator easy to see from a distance

Short summary description Tripp Lite TLP606SSTELB surge protector Black 6 AC outlet(s) 120 V 1,829 m:
This short summary of the Tripp Lite TLP606SSTELB surge protector Black 6 AC outlet(s) 120 V 1,829 m data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite TLP606SSTELB, 1440 J, 6 AC outlet(s), NEMA 5–15R, 120 V, 60 Hz, 1800 W

Long summary description Tripp Lite TLP606SSTELB surge protector Black 6 AC outlet(s) 120 V 1,829 m:
This is an auto-generated long summary of Tripp Lite TLP606SSTELB surge protector Black 6 AC outlet(s) 120 V 1,829 m based on the first three specs of the first five spec groups.

Tripp Lite TLP606SSTELB. Surge energy rating: 1440 J, AC outlets quantity: 6 AC outlet(s), AC outlet types: NEMA 5–15R. Power plug: NEMA 5–15P. Product colour: Black, Surge protection features: Modem, Telephone, Country of origin: China. Cable length: 1,829 m, Weight: 510 g, Width: 50 mm. Package width: 100,1 mm, Package depth: 38,1 mm, Package height: 329,9 mm

Power
Surge energy rating *
1440 J
AC outlets quantity *
6 AC outlet(s)
AC outlet types *
NEMA 5–15R
Nominal input voltage *
120 V
AC input frequency
60 Hz
Peak power
1800 W
Peak current, common mode
35500 A
Clamping voltage
120 V
Ports & interfaces
Power plug
NEMA 5–15P
Cordless
No
Features
Product colour *
Black
Wall mountable
Yes
Surge protection features
Modem, Telephone
Country of origin
China
Technical details
Cable colour
Black
Weight & dimensions
Weight
510 g
Weight & dimensions
Cable length *
1,829 m
Width
50 mm
Depth
299 mm
Height
27,9 mm
Packaging data
Package width
100,1 mm
Package depth
38,1 mm
Package height
329,9 mm
Package weight
580 g
Packaging content
Number of products included
1 pc(s)
Logistics data
Master (outer) case width
352,4 mm
Master (outer) case length
254 mm
Master (outer) case height
117,5 mm
Master (outer) case weight
3,84 kg
Quantity per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332190076
Brand Image Product code Product Stock Price from
Tripp Lite SURGE PROTECTOR 10-OUTLET 2 USB 6FT CORD Tripp Lite SURGE PROTECTOR 10-OUTLET 2 USB 6FT CORD
(show image)
TLP1006USB SURGE PROTECTOR 10-OUTLET 2 USB 6FT CORD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SURGE PROTECTOR 6-OUT 2 USB DIRECT PLUG Tripp Lite SURGE PROTECTOR 6-OUT 2 USB DIRECT PLUG
(show image)
SK62USBC SURGE PROTECTOR 6-OUT 2 USB DIRECT PLUG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SURGE PROTECTOR 10OUTLET 2 USB 10FT CORD Tripp Lite SURGE PROTECTOR 10OUTLET 2 USB 10FT CORD
(show image)
TLP1010USB SURGE PROTECTOR 10OUTLET 2 USB 10FT CORD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP610COILAM surge protector Black 6 AC outlet(s) 110 - 125 V 3,05 m Tripp Lite TLP610COILAM surge protector Black 6 AC outlet(s) 110 - 125 V 3,05 m
(show image)
TLP610COILAM Safe-IT 6-Outlet Surge Protector - 10 ft. Spiral Cord, 5-15P Plug, 300 Joules, Antimicrobial Protection, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP26PD30WCAM surge protector White 2 AC outlet(s) 120 V 1,83 m Tripp Lite TLP26PD30WCAM surge protector White 2 AC outlet(s) 120 V 1,83 m
(show image)
TLP26PD30WCAM TLP26PD30WCAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP368CUBEUAM surge protector Black 3 AC outlet(s) 120 V 2,44 m Tripp Lite TLP368CUBEUAM surge protector Black 3 AC outlet(s) 120 V 2,44 m
(show image)
TLP368CUBEUAM TLP368CUBEUAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP410UCUFOAM surge protector White 4 AC outlet(s) 120 V 3,05 m Tripp Lite TLP410UCUFOAM surge protector White 4 AC outlet(s) 120 V 3,05 m
(show image)
TLP410UCUFOAM TLP410UCUFOAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP648UCBAM surge protector Black, Grey 6 AC outlet(s) 120 V Tripp Lite TLP648UCBAM surge protector Black, Grey 6 AC outlet(s) 120 V
(show image)
TLP648UCBAM TLP648UCBAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP68UBAM surge protector Black 6 AC outlet(s) 120 V 2,44 m Tripp Lite TLP68UBAM surge protector Black 6 AC outlet(s) 120 V 2,44 m
(show image)
TLP68UBAM TLP68UBAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SK3BUAM surge protector Black 3 AC outlet(s) 110 - 125 V Tripp Lite SK3BUAM surge protector Black 3 AC outlet(s) 110 - 125 V
(show image)
SK3BUAM Safe-IT 3-Outlet Surge Protector - 2 USB Ports, 5-15P Direct Plug-In, 1050 Joules, Antimicrobial Protection, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)