location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite TLP310USBCW surge protector White 4 AC outlet(s) 120 V 3,05 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3-Outlet Surge Protector with 2 USB Ports, 10 ft. Cord – 510 Joules, Desk Clamp, White Housing
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLP310USBCW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332224897 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68385
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:37:59
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite TLP310USBCW surge protector White 4 AC outlet(s) 120 V 3,05 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 510 J 4 AC outlet(s) NEMA 5–15R 120 V
  • - 1800 W USB charging
  • - Clamping voltage: 1000 V Cable length: 3,05 m
  • - EMI/RFI noise filtering
  • - White Plastic
Warranty: Lifetime Limited Warranty
Long product name Tripp Lite TLP310USBCW surge protector White 4 AC outlet(s) 120 V 3,05 m :
The long product name of Tripp Lite TLP310USBCW surge protector White 4 AC outlet(s) 120 V 3,05 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3-Outlet Surge Protector with 2 USB Ports, 10 ft. Cord – 510 Joules, Desk Clamp, White Housing
More>>>
Tripp Lite TLP310USBCW surge protector White 4 AC outlet(s) 120 V 3,05 m:
The official description of Tripp Lite TLP310USBCW surge protector White 4 AC outlet(s) 120 V 3,05 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

510-Joule Surge Protection for Home or Office Electronics
The 510-joule rating means your computer, printer, scanner, external hard drive and other sensitive electronic components are protected against strong surges and spikes.
This power surge protector with USB ports features full normal mode (H-N) and common mode (N-G/H-G) line surge suppression. It filters out disruptive EMI/RFI line noise that can cause equipment damage or data loss and exceeds IEEE 587 Category A and B surge suppression specifications.

Charges a Wide Range of Electronic Devices
This 10-foot surge protector features two USB ports that produce 3.1A of combined power to charge your mobile devices, including smartphones, tablets and MP3 players. A top storage shelf holds smartphones and other small devices while they’re charging.

Fits Effortlessly Into Your Workstation
This 3-plug surge protector mounts to a clamp that attaches to most desks, tables and flat surfaces, bringing power and device charging to your desktop. The 10 ft. power cord has a NEMA 5-15P plug and fits through the back of the clamp to reduce cable clutter.

Lifetime Limited Warranty and Ultimate Lifetime Insurance
This three-outlet surge protector comes with a lifetime limited warranty and is backed by Tripp Lite’s $20,000 Ultimate Lifetime Insurance for any connected components damaged by a power surge (U.S., Canada and Puerto Rico only).

Short summary description Tripp Lite TLP310USBCW surge protector White 4 AC outlet(s) 120 V 3,05 m:
This short summary of the Tripp Lite TLP310USBCW surge protector White 4 AC outlet(s) 120 V 3,05 m data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite TLP310USBCW, 510 J, 4 AC outlet(s), NEMA 5–15R, 120 V, 60 Hz, 15 A

Long summary description Tripp Lite TLP310USBCW surge protector White 4 AC outlet(s) 120 V 3,05 m:
This is an auto-generated long summary of Tripp Lite TLP310USBCW surge protector White 4 AC outlet(s) 120 V 3,05 m based on the first three specs of the first five spec groups.

Tripp Lite TLP310USBCW. Surge energy rating: 510 J, AC outlets quantity: 4 AC outlet(s), AC outlet types: NEMA 5–15R. Power plug: NEMA 5–15P. Product colour: White, Material: Plastic, Response time: 1 ms. Cable length: 3,05 m, Weight: 1,06 kg, Width: 100,1 mm. Package width: 104,1 mm, Package depth: 137,2 mm, Package height: 188 mm

Power
Surge energy rating *
510 J
AC outlets quantity *
4 AC outlet(s)
AC outlet types *
NEMA 5–15R
Nominal input voltage *
120 V
AC input frequency
60 Hz
Nominal current output
15 A
Peak power
1800 W
USB charging
Yes
Port 1 output current
3,1 A
Clamping voltage
1000 V
Ports & interfaces
Power plug
NEMA 5–15P
USB ports quantity
2
Cordless
No
Features
Product colour *
White
Material
Plastic
EMI/RFI noise filtering
Yes
Response time
1 ms
Auto power off
No
Country of origin
China
Technical details
Sustainability certificates
RoHS
Technical details
Compliance certificates
RoHS
Weight & dimensions
Weight
1,06 kg
Cable length *
3,05 m
Width
100,1 mm
Depth
140 mm
Height
49,3 mm
Indication
LED indicators
Yes
Packaging data
Package width
104,1 mm
Package depth
137,2 mm
Package height
188 mm
Package weight
1,18 kg
Logistics data
Master (outer) case width
289,6 mm
Master (outer) case length
566,4 mm
Master (outer) case height
210,8 mm
Master (outer) case weight
12,1 kg
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332224894
Country Distributor
United States 3 distributor(s)