location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SUPC2MBP40KX electrical box Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SUPC2MBP40KX 3-Breaker Parallel Tie Cabinet with Maintenance Bypass Switch (for SU40KX 3-Phase UPS)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUPC2MBP40KX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332160201 show
Category:
Container for electrical connections.
Electrical Boxes Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38753
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SUPC2MBP40KX electrical box Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 breaker parallel tie cabinet accessory for two Tripp Lite 40kVA 3 phase UPS systems
  • - Links the output of two UPS systems for 80kVA non-redundant operation
  • - Integral Maintenance Bypass switch enables UPS maintenance or replacement
  • - 3 built-in circuit breakers, heavy duty copper buswork
  • - Compatible Tripp Lite SU40KX 3 phase UPS systems
Warranty: 2-year limited
Long product name Tripp Lite SUPC2MBP40KX electrical box Grey :
The long product name of Tripp Lite SUPC2MBP40KX electrical box Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3-Breaker Parallel Tie Cabinet with Maintenance Bypass Switch (for SU40KX 3-Phase UPS)
More>>>
Tripp Lite SUPC2MBP40KX electrical box Grey:
The official description of Tripp Lite SUPC2MBP40KX electrical box Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's parallel tie cabinet provides a means for safely paralleling two UPS systems for non-redundant combined mode operation. Non-redundant configuration combines the output of two UPS systems to support twice the output current. Built-in Maintenance Bypass Switch enables UPS maintenance and repair of with no disruption in power to connected equipment. Two input breakers receive incoming power from the UPS and are connected to heavy duty copper buswork and an output breaker rated for the total UPS capacity of the two UPS systems combined. See owners manual and Tripp Lite Parallel Tie Cabinet with Bypass Panel download for detailed specifications, dimensional drawings, operational flow charts and technical descriptions.

Compatible with two Tripp Lite SU40KX UPS systems.

Tripp Lite's parallel tie cabinet provides a means for safely paralleling two UPS systems for non-redundant combined mode operation
Non-redundant configuration combines the output of two UPS systems to support twice the output current
Built-in Maintenance Bypass Switch enables UPS maintenance and repair of with no disruption in power to connected equipment
Two input breakers receive incoming power from the UPS and are connected to heavy duty copper buswork and an output breaker rated for the total UPS capacity of the two UPS systems combined
Compatible with two Tripp Lite SU40KX UPS systems

Short summary description Tripp Lite SUPC2MBP40KX electrical box Grey:
This short summary of the Tripp Lite SUPC2MBP40KX electrical box Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SUPC2MBP40KX, 765,3 mm, 299,7 mm, 1076,5 mm, 99,8 kg, 793,8 mm, 336,6 mm

Long summary description Tripp Lite SUPC2MBP40KX electrical box Grey:
This is an auto-generated long summary of Tripp Lite SUPC2MBP40KX electrical box Grey based on the first three specs of the first five spec groups.

Tripp Lite SUPC2MBP40KX. Width: 765,3 mm, Depth: 299,7 mm, Height: 1076,5 mm. Package width: 793,8 mm, Package depth: 336,6 mm, Package height: 1117,6 mm. Country of origin: United States, Quantity per master (outer) case: 1 pc(s), Master (outer) case weight: 102,1 kg

Technical details
Product colour
Grey
Compatible products
Tripp Lite SU40KX
Weight & dimensions
Width
765,3 mm
Depth
299,7 mm
Height
1076,5 mm
Weight
99,8 kg
Packaging data
Package width
793,8 mm
Package depth
336,6 mm
Packaging data
Package height
1117,6 mm
Package weight
102,1 kg
Logistics data
Country of origin
United States
Quantity per master (outer) case
1 pc(s)
Master (outer) case weight
102,1 kg
Master (outer) case length
336,6 mm
Master (outer) case width
793,8 mm
Master (outer) case height
1117,6 mm