Tripp Lite logo

Tripp Lite SmartOnline, 30kVA uninterruptible power supply (UPS) Double-conversion (Online) 24000 W

Data-sheet quality:
created/standardized by Icecat
Product views:
105412
Info modified on:
10 Aug 2024, 09:38:42
Warranty:
1-year limited warranty
Long product name Tripp Lite SmartOnline, 30kVA uninterruptible power supply (UPS) Double-conversion (Online) 24000 W:

SmartOnline 3-Phase In/Out 208/120V 30kVA 24kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 12U Rack/Tower, DB9 Serial, Hardwire

Tripp Lite SmartOnline, 30kVA uninterruptible power supply (UPS) Double-conversion (Online) 24000 W:

Tripp Lite's SU30K3/3XR5 30kVA SmartOnline 3-Phase Intelligent, True On-Line Extended Runtime UPS System has been redesigned to save valuable space and simplify runtime scalability. Power and battery components are combined into a single, small-footprint module (the smallest in its class). A robust internal battery runtime capability can be easily extended by installing additional optional internal battery packs through the convenient front panel access door. The SU30K3/3XR5 features a large internal battery compartment that contains more internal batteries than the equivalent standard-run model (SU30K3/3) and more space to add additional optional internal battery packs to extend runtime. The SU30K3/3XR5 provides mission critical equipment with the highest level of power protection available. Large capacity 30,000VA/24,000 watt UPS continually converts incoming AC power into filtered DC power, and then resynthesizes it back into AC power with a pure sine wave. Perfectly regulated, continuous sine wave output with zero transfer time offers compatibility with all equipment types. IGBT inverter technology produces output power with <3% THD (total harmonic distortion), allowing connected equipment to perform at its peak. A 3:1 crest factor safely supports a variety of equipment, even those with wildly-fluctuating power demands. Extremely efficient operation saves money by lowering electricity consumption. Hardwire input and output connections support a variety of permanent or PDU style power connections. SU30K3/3XR5 features 120/208V AC, 3-phase, 4-wire (plus ground), wye input and output. It also features a wide input voltage correction range: 96 -144/166-250V AC. Frequency is 50 or 60 Hz (auto-selectable). SU30K3/3XR5 includes internal power and battery components in a single small-footprint tower module. Battery support can be extended with additional internal battery packs. A manual bypass switch as well as an automatic bypass function ensure 100% availability of connected equipment by safely passing through AC power when the UPS requires maintenance. Three built-in communication ports (RS-232, contact closure and AS-400) work with included PowerAlert Software to simultaneously provide shutdown commands and reporting on multiple servers without the need for costly accessories. An accessory slot accepts an optional internal SNMP card (model # SNMPWEBCARD) for remote shutdowns, reboots and more. A Battery Start Switch allows cold restart of UPS during a prolonged blackout to utilize its batteries for periodic system access or data retrieval. An Emergency Power Off button turns UPS output OFF and disables Bypass output. Built-in Emergency Power Off (EPO) interface supports remote emergency shutdown in large facilities. Front panel combination LCD/LED display alerts users to a variety of UPS operational modes and conditions. A start-up service program is recommended to enhance the reliability of the installation.
- Large internal battery compartment contains more internal batteries than the equivalent standard-run model (SU30K3/3) and more space to add additional optional internal battery packs to extend runtime.Saves valuable space: power and battery components combined into a single small-footprint module
- Simplifies runtime scalability: convenient front panel battery access for expandable runtime with additional internal battery packs
- True on-line, double conversion UPS with IGBT technology provides pure, sine wave AC output at all times
- Maintains continuous operation through blackouts, voltage fluctuations and surges with zero transfer time
- Removes harmonic distortion, electrical impulses, frequency variations and other hard-to-solve power problems
- 30,000VA/24,000 watt power capacity with 3-phase, hardwire 120/208V AC input/output connections
- Features a wide input voltage correction range: 96 - 144/166 - 250V AC
- 61 minutes runtime at half load (11,300 watts) based on adding 3 SURBC2030 battery packs and 11 minutes runtime at full load (24,000 watts)
- 3:1 crest factor safely supports a variety of equipment, even those with wildly-fluctuating power demands

Short summary description Tripp Lite SmartOnline, 30kVA uninterruptible power supply (UPS) Double-conversion (Online) 24000 W:

Tripp Lite SmartOnline, 30kVA, Double-conversion (Online), 30 kVA, 24000 W, 120 V, 208 V, 50/60 Hz

Long summary description Tripp Lite SmartOnline, 30kVA uninterruptible power supply (UPS) Double-conversion (Online) 24000 W:

Tripp Lite SmartOnline, 30kVA. UPS topology: Double-conversion (Online), Output power capacity: 30 kVA, Output power: 24000 W. AC outlet types: Terminal, Power plug: Terminal. Typical backup time at full load: 11 min, Typical backup time at half load: 25 min. Form factor: Rackmount/Tower, Product colour: Black. Width: 495 mm, Depth: 935 mm, Height: 1293 mm

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.