Tripp Lite logo

Tripp Lite SR4POST48HD rack accessory

Data-sheet quality:
created/standardized by Icecat
Product views:
79972
Info modified on:
19 Aug 2024, 13:02:10
Bullet Points Tripp Lite SR4POST48HD rack accessory:
  • - 48U Heavy-Duty 4-post open frame rack
  • - Black steel with square, numbered mounting holes
  • - Toolless button holes to accept PDUs or cable managers
Warranty:
5-year limited
Long product name Tripp Lite SR4POST48HD rack accessory:

48U Heavy-Duty 4-Post SmartRack Open Frame Rack - Organize and Secure Network Rack Equipment

Tripp Lite SR4POST48HD rack accessory:

This 48U Heavy-Duty 4-Post Open Frame Rack helps IT managers organize their equipment array and provides fast, easy access to installed IT equipment. The SR4POST48HD is a simple solution for housing IT equipment in secure environments and other areas that don't require a lockable rack solution. This 48U rack features heavy-duty cold-rolled steel construction with a black powder-coated finish for durability. It supports stationary loads up to 3,000 pounds (1360.8 kilograms). The SR4POST48HD comes with all the hardware required for assembly and has a self-squaring design with bolt-down provisions. For high-density applications, multiple units can be bolted together side by side.

The open design of the SR4POST48HD provides unobstructed airflow and easy access to equipment and cabling. It has numbered, square-hole mounting positions for easy installation of standard 19-inch rack equipment. The SR4POST48HD supports equipment depths up to 35 inches. This rack also accommodates toolless button-hole mounting for vertical PDUs and cable managers.

The optional SRCASTERHDKIT Heavy-Duty Rolling Caster Kit (sold separately) adds mobility to the SR4POST48HD. The SR4POST48HD also supports optional side panels with the SR48SIDE4PHD, a set of two half-size side panels that add a finished look to end-of-row racks in your data center.

Short summary description Tripp Lite SR4POST48HD rack accessory:

Tripp Lite SR4POST48HD, Black, Steel, 1361 kg, 48U, EIA-310-D, IEC 60297-3-100, China

Long summary description Tripp Lite SR4POST48HD rack accessory:

Tripp Lite SR4POST48HD. Product colour: Black, Housing material: Steel, Maximum weight capacity: 1361 kg. Width: 609,6 mm, Depth: 895,4 mm, Height: 2286 mm. Quantity per pack: 1 pc(s), Package width: 279,4 mm, Package depth: 2387,6 mm. Quantity per pallet: 1 pc(s), Master (outer) case width: 1054,1 mm, Master (outer) case length: 2413 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.