Tripp Lite logo

Tripp Lite SR14UBDP rack cabinet 14U Freestanding rack Black

Data-sheet quality:
created/standardized by Icecat
Product views:
118884
Info modified on:
19 Aug 2024, 13:01:54
Bullet Points Tripp Lite SR14UBDP rack cabinet 14U Freestanding rack Black:
  • - 14U rack constructed from powder-coated steel that stands up to tough environments
  • - Doors and side panels lock securely to help prevent damage, tampering or theft
  • - Ships fully assembled for quick deployment on included metal casters
  • - Provides physical equipment and media security required for PCI DSS compliance
  • - Front and rear mounting rails accept standard rack equipment up to 37 in. deep
Warranty:
5-year limited
Long product name Tripp Lite SR14UBDP rack cabinet 14U Freestanding rack Black:

14U SmartRack Extra Deep Small Server Rack Enclosure, Doors & Side Panels Included

Tripp Lite SR14UBDP rack cabinet 14U Freestanding rack Black:

Deep Server Cabinet Accommodates 14U of Standard Rack Equipment
This SmartRack® 14U rack enclosure is designed for network wiring closets, retail locations, classrooms, back offices and other areas with essential rack-mount IT equipment. It supports mounting of equipment up to 37 inches deep. This allows high-density equipment installations, extra space for cable management, and room for removing hot-swap power supplies from the rear of mounted devices. Constructed from heavy-duty steel with a durable black powder-coated finish, the SR14UBDP has a maximum load capacity of 1000 pounds (453.6 kg).

Keeps Important Equipment Secure and Well Ventilated
The reversible front and rear doors and removable side panels lock securely to help prevent damage, tampering or theft. The doors, side panels and top panel are designed for quick release, making it easy to access connected equipment and cabling with little effort. Convenient top access ports and an open bottom allow easy cable routing through the cabinet. The vented doors draw in cool air from outside and remove warm air to keep your equipment cool and functioning at their peak. The top panel also supports the installation of optional case fans (such as SRFANWM).

Easy Enclosure Deployment and Equipment Installation
This 14U server rack comes fully assembled for quick and easy deployment. Four metal casters (and installation hardware) are included that let you maneuver the rack cabinet over a level, smooth, stable surface and through a standard doorway into position, where it can be stabilized by adjusting the levelers. Front and rear mounting rails adjust in quarter-inch increments to accommodate equipment up to 37 inches deep. Adjustable vertical cable management rails help keep the back of the rack organized.

Meets Payment Card Industry Standards
The SR14UBDP provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance. This is essential for companies that process, store and/or transmit credit card information.

Short summary description Tripp Lite SR14UBDP rack cabinet 14U Freestanding rack Black:

Tripp Lite SR14UBDP, Freestanding rack, 14U, 454 kg, Key lock, Castor wheels, 52,2 kg

Long summary description Tripp Lite SR14UBDP rack cabinet 14U Freestanding rack Black:

Tripp Lite SR14UBDP. Type: Freestanding rack, Rack capacity: 14U, Maximum weight capacity: 454 kg, Key lock, International Protection (IP) code: IP20, Castor wheels. Weight: 52,2 kg. Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.