location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SMART1000LCDU uninterruptible power supply (UPS) 1 kVA 500 W 8 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartPro LCD 120V 1000VA 500W Line-Interactive Desktop UPS, AVR, Tower, USB, TEL/DSL/Coax, 8 Outlets, ENERGY STAR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMART1000LCDU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332189899 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76911
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:51:34
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SMART1000LCDU uninterruptible power supply (UPS) 1 kVA 500 W 8 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 kVA 500 W
  • - Waveform: Sine
  • - 8 AC outlet(s)
  • - Tower Black
Long product name Tripp Lite SMART1000LCDU uninterruptible power supply (UPS) 1 kVA 500 W 8 AC outlet(s) :
The long product name of Tripp Lite SMART1000LCDU uninterruptible power supply (UPS) 1 kVA 500 W 8 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartPro LCD 120V 1000VA 500W Line-Interactive Desktop UPS, AVR, Tower, USB, TEL/DSL/Coax, 8 Outlets, ENERGY STAR
More>>>
Tripp Lite SMART1000LCDU uninterruptible power supply (UPS) 1 kVA 500 W 8 AC outlet(s):
The official description of Tripp Lite SMART1000LCDU uninterruptible power supply (UPS) 1 kVA 500 W 8 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SMART1000LCDU SmartPro LCD 120V 1000VA 500W Line-Interactive Desktop UPS provides battery backup and AC power protection against blackouts, brownouts, power surges and line noise that can damage electronics or destroy data. Ideal for backing up your home theater components and desktop computer system, the SMART1000LCDU switches to battery backup mode in milliseconds to keep your connected equipment running long enough to save files and shut down safely with no data loss.

While all eight NEMA 5-15R outlets protect against surges, four outlets also provide up to three hours of UPS battery support for a DVR component, 60 minutes of support for a basic desktop PC and LCD monitor, 10 minutes of support at half load (250W) and three minutes of support at full load (500W). ENERGY STAR certification helps you save money and energy and protect the environment by meeting strict efficiency guidelines set by the U.S. Environmental Protection Agency.

Automatic voltage regulation (AVR) maintains 120V nominal output over an input range of 89V to 139V without using battery power. EMI/RFI noise filtering improves your equipment’s performance and prevents damage. A 1038-joule surge suppression rating protects your equipment from harmful power surges. With Tripp Lite’s free PowerAlert® software (available via web download), the SMART1000LCDU enables safe unattended system shutdown and file saves in case of a prolonged power failure.

Reliable Battery Backup
- Provides 1000VA/500W power protection for home theater components and desktop computer system
- Supports basic desktop computer and LCD monitor up to 60 min. or single DVR components up to 3 hr. during power outage
- Supports 50% load (250W) up to 10 min. and full load (500W) up to 3 min.
- 98% full-load efficiency rating saves money in energy costs
- Audible alarm indicates loss of utility power or low battery
-
Protected Outlets
- 4 NEMA 5-15R outlets deliver battery backup for devices that require constant power
- All 8 outlets protect against surges or spikes that can harm equipment or data

Automatic Voltage Regulation (AVR)
- Maintains 120V nominal output over input range of 89V–139V without using battery power

Rotatable LCD Status Screen
- Large LCD screen shows real-time input voltage, overload, AVR and battery statuses
- Rotates for easy viewing in both horizontal and vertical installations

AC Line, Coaxial and Tel/DSL Surge Suppression
- 1038-joule surge suppression rating protects connected equipment and data from harmful power surges
- Tel/DSL RJ11 jacks (with included cable) protect standard dialup/DSL connection
- 2.2 Hz coaxial jacks protect CATV, broadband cable internet, satellite or broadcast antenna connections

EMI/RFI Line Noise Filtering
- Removes electromagnetic and radio frequency interference that can disrupt or damage equipment’s performance

USB Ports
- HID-compliant USB port (when used with free PowerAlert software) enables safe unattended system shutdown and file saves in the event of a prolonged power failure
- Front-panel USB port delivers 2.1A for fast charging of smartphones and tablets

ENERGY STAR Certification
- Saves you money, saves energy and protects the environment by meeting strict EPA efficiency guidelines

Flexible Installation Options
- Space-saving NEMA 5-15P right-angle plug with 6 ft. cord
- Adapts to vertical or horizontal installation without special hardware

Short summary description Tripp Lite SMART1000LCDU uninterruptible power supply (UPS) 1 kVA 500 W 8 AC outlet(s):
This short summary of the Tripp Lite SMART1000LCDU uninterruptible power supply (UPS) 1 kVA 500 W 8 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SMART1000LCDU, 1 kVA, 500 W, Sine, 120 V, 120 V, 60 Hz

Long summary description Tripp Lite SMART1000LCDU uninterruptible power supply (UPS) 1 kVA 500 W 8 AC outlet(s):
This is an auto-generated long summary of Tripp Lite SMART1000LCDU uninterruptible power supply (UPS) 1 kVA 500 W 8 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite SMART1000LCDU. Output power capacity: 1 kVA, Output power: 500 W, Waveform: Sine. AC outlet types: NEMA 5–15R, Power plug: NEMA 5-15P, AC outlets quantity: 8 AC outlet(s). Typical backup time at full load: 3 min, Typical backup time at half load: 10 min, Battery recharge time: 20 h. Form factor: Tower, Product colour: Black, Cable length: 1,8 m. Width: 93 mm, Depth: 183,9 mm, Height: 300,7 mm

Features
Output power capacity *
1 kVA
Output power *
500 W
Waveform *
Sine
Input operation voltage (min) *
120 V
Input operation voltage (max) *
120 V
Input frequency *
60 Hz
Output operation voltage (min)
115 V
Output operation voltage (max)
120 V
Automatic Voltage Regulation (AVR)
Yes
Maximum current
12 A
Surge energy rating
1038 J
Efficiency
98%
EMI/RFI noise filtering
Yes
Audible alarm(s)
Yes
Audible alarm modes
Fault, Low battery alarm, Battery replacement
Country of origin
China
Ports & interfaces
AC outlet types
NEMA 5–15R
Power plug
NEMA 5-15P
AC outlets quantity
8 AC outlet(s)
USB port
Yes
USB 2.0 ports quantity
1
Modem (RJ-11) ports
1
Battery
Typical backup time at full load
3 min
Typical backup time at half load
10 min
Battery recharge time
20 h
Hot-swap battery
Yes
Cold start
Yes
Design
Form factor *
Tower
Cable length
1,8 m
Product colour *
Black
Display type
LCD
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Weight & dimensions
Width
93 mm
Depth
183,9 mm
Height
300,7 mm
Weight
7,03 kg
Package width
264,2 mm
Package depth
396,2 mm
Package height
121,9 mm
Package weight
7,26 kg
Packaging data
Cables included
Phone (RJ-11), USB cable
Manual
Yes
Logistics data
Master (outer) case width
266,7 mm
Master (outer) case length
391,2 mm
Master (outer) case height
281,9 mm
Master (outer) case weight
15 kg
Quantity per master (outer) case
2 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332189896
Brand Image Product code Product Stock Price from
Tripp Lite AVRX500UD uninterruptible power supply (UPS) Line-Interactive 0,5 kVA 300 W 4 AC outlet(s) Tripp Lite AVRX500UD uninterruptible power supply (UPS) Line-Interactive 0,5 kVA 300 W 4 AC outlet(s)
(show image)
AVRX500UD AVRX500UD 230V 500VA 300W Ultra-Compact Line-Interactive UPS - 4 Schuko Outlets, Desktop/Wall-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNIVS1500XLCD uninterruptible power supply (UPS) Line-Interactive 1,44 kVA 940 W 8 AC outlet(s) Tripp Lite OMNIVS1500XLCD uninterruptible power supply (UPS) Line-Interactive 1,44 kVA 940 W 8 AC outlet(s)
(show image)
OMNIVS1500XLCD OMNIVS1500XLCD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNISMART700TSU uninterruptible power supply (UPS) Line-Interactive 0,7 kVA 480 W 8 AC outlet(s) Tripp Lite OMNISMART700TSU uninterruptible power supply (UPS) Line-Interactive 0,7 kVA 480 W 8 AC outlet(s)
(show image)
OMNISMART700TSU 700VA 480W Line-Interactive UPS - 8 NEMA 5-15R Outlets, AVR, 120V, 50/60 Hz, USB, RS-232, LCD, Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BC800U uninterruptible power supply (UPS) Standby (Offline) 0,8 kVA 450 W 12 AC outlet(s) Tripp Lite BC800U uninterruptible power supply (UPS) Standby (Offline) 0,8 kVA 450 W 12 AC outlet(s)
(show image)
BC800U Standby UPS 800VA 450W - 12 5-15R Outlets, 120V, 50/60 Hz, 5-15P Plug, USB, ENERGY STAR, Desktop/Wall 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BC600TU uninterruptible power supply (UPS) Line-Interactive 0,6 kVA 360 W 6 AC outlet(s) Tripp Lite BC600TU uninterruptible power supply (UPS) Line-Interactive 0,6 kVA 360 W 6 AC outlet(s)
(show image)
BC600TU 600VA 360W Line-Interactive UPS - 6 NEMA 5-15R Outlets, AVR, 120V, 50/60 Hz, USB, Desktop 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMX700HGL uninterruptible power supply (UPS) Line-Interactive 0,7 kVA 450 W 6 AC outlet(s) Tripp Lite SMX700HGL uninterruptible power supply (UPS) Line-Interactive 0,7 kVA 450 W 6 AC outlet(s)
(show image)
SMX700HGL SMX700HGL SmartPro Medical-Grade UPS, Line Interactive, Lithium Battery, 6 Outlets - 230V, 700VA, 450W, Full Isolation 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMX1200XLHGL uninterruptible power supply (UPS) Line-Interactive 1 kVA 750 W 6 AC outlet(s) Tripp Lite SMX1200XLHGL uninterruptible power supply (UPS) Line-Interactive 1 kVA 750 W 6 AC outlet(s)
(show image)
SMX1200XLHGL SMX1200XLHGL SmartPro Medical-Grade UPS, Line Interactive, Lithium Battery, 6 Outlets - 230V, 1kVA, 750W, Full Isolation 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU5000RT4UTFTAA uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W Tripp Lite SU5000RT4UTFTAA uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W
(show image)
SU5000RT4UTFTAA SU5000RT4UTFTAA SmartOnline 208 & 120V UPS – On-Line Double Conversion, 5kVA, 4.5kW, 6U, Network Card Option, TAA Compliant 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART700HGL uninterruptible power supply (UPS) Line-Interactive 0,7 kVA 450 W 4 AC outlet(s) Tripp Lite SMART700HGL uninterruptible power supply (UPS) Line-Interactive 0,7 kVA 450 W 4 AC outlet(s)
(show image)
SMART700HGL SmartPro 120V 700VA 450W Medical-Grade Line-Interactive Tower UPS with 4 Outlets, Full Isolation, USB, Lithium Battery 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART1200XLHGL uninterruptible power supply (UPS) Line-Interactive 1 kVA 750 W 4 AC outlet(s) Tripp Lite SMART1200XLHGL uninterruptible power supply (UPS) Line-Interactive 1 kVA 750 W 4 AC outlet(s)
(show image)
SMART1200XLHGL SmartPro 120V 1kVA 750W Medical-Grade Line-Interactive Tower UPS with 4 Outlets, Full Isolation, USB, Lithium Battery 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)