location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite S506-003 Serial Attached SCSI (SAS) cable 1 m Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S506-003 Internal SAS Cable, mini-SAS (SFF-8087) to mini-SAS (SFF-8087), 3 ft. (0.91 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S506-003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332143334 show
Category:
Cables which move data to and from computer storage devices such as hard drives using an SAS protocol.
Serial Attached SCSI (SAS) Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119224
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:28:13
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite S506-003 Serial Attached SCSI (SAS) cable 1 m Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Positive and passive latching ensures that the plug remains mated to receptacle
  • - All internal Mini-SAS assemblies are capable of supporting SAS/SATA generation I,II, and III bandwidths ( up to 6Gbps )
  • - Reduced mechanical size offers up to 4 times the port density of the current x4 solution
Warranty: Lifetime limited
Long product name Tripp Lite S506-003 Serial Attached SCSI (SAS) cable 1 m Black :
The long product name of Tripp Lite S506-003 Serial Attached SCSI (SAS) cable 1 m Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Internal SAS Cable, mini-SAS (SFF-8087) to mini-SAS (SFF-8087), 3 ft. (0.91 m)
More>>>
Tripp Lite S506-003 Serial Attached SCSI (SAS) cable 1 m Black:
The official description of Tripp Lite S506-003 Serial Attached SCSI (SAS) cable 1 m Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Internal Mini SAS Double-Ended Plug with Sidebands, SFF-8087 to SFF-8087, 36 Circuits, 30 AWG, 3-ft. (0.91 m) length, Controller to Backplane.

Short summary description Tripp Lite S506-003 Serial Attached SCSI (SAS) cable 1 m Black:
This short summary of the Tripp Lite S506-003 Serial Attached SCSI (SAS) cable 1 m Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite S506-003, 1 m, SFF-8087, SFF-8087, Male/Male, Black, 60 g

Long summary description Tripp Lite S506-003 Serial Attached SCSI (SAS) cable 1 m Black:
This is an auto-generated long summary of Tripp Lite S506-003 Serial Attached SCSI (SAS) cable 1 m Black based on the first three specs of the first five spec groups.

Tripp Lite S506-003. Cable length: 1 m, Connector 1: SFF-8087, Connector 2: SFF-8087. Package width: 99,1 mm, Package depth: 12,7 mm, Package height: 134,6 mm. Country of origin: China, Master (outer) case width: 190,5 mm, Master (outer) case length: 25,4 mm

Features
Cable length *
1 m
Connector 1 *
SFF-8087
Connector 2 *
SFF-8087
Connector gender
Male/Male
Product colour
Black
Weight
60 g
Packaging data
Package width
99,1 mm
Package depth
12,7 mm
Package height
134,6 mm
Package weight
60 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332143331
Logistics data
Harmonized System (HS) code
8544,42,9090
Country of origin
China
Master (outer) case width
190,5 mm
Master (outer) case length
25,4 mm
Master (outer) case height
299,7 mm
Master (outer) case weight
640 g
Quantity per master (outer) case
10 pc(s)
Country Distributor
United Kingdom 1 distributor(s)