location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite S3M25K-30K4T uninterruptible power supply (UPS) Double-conversion (Online) 25 kVA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3-Phase 208V 25kVA UPS + 30kVA Input Isolation Transformer Kit - 480V Delta to 208V Wye, External Batteries Required
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S3M25K-30K4T
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332253231 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite S3M25K-30K4T uninterruptible power supply (UPS) Double-conversion (Online) 25 kVA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double-conversion (Online)
  • - 25 kVA
  • - Tower Black
Warranty: 2-year limited warranty
Long product name Tripp Lite S3M25K-30K4T uninterruptible power supply (UPS) Double-conversion (Online) 25 kVA :
The long product name of Tripp Lite S3M25K-30K4T uninterruptible power supply (UPS) Double-conversion (Online) 25 kVA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3-Phase 208V 25kVA UPS + 30kVA Input Isolation Transformer Kit - 480V Delta to 208V Wye, External Batteries Required
More>>>
Tripp Lite S3M25K-30K4T uninterruptible power supply (UPS) Double-conversion (Online) 25 kVA:
The official description of Tripp Lite S3M25K-30K4T uninterruptible power supply (UPS) Double-conversion (Online) 25 kVA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

25kVA 3-Phase UPS System and 30kVA Input Transformer Combined into One Kit

This SmartOnline® kit for 208V IT loads combines Tripp Lite’s S3M25K 208/220/120/127V Double-Conversion UPS system and S3MT-30K480V Input Isolation Transformer into one convenient package. The input transformer connects to the UPS system’s input to provide 3-phase voltage step-down and isolation from 480V (Delta) to 208V (Wye). That clean, reliable 208V backup power passes through the UPS system to support your critical loads. The S3M25K-30K4T combo kit is ideally suited for vital applications in banking, education, healthcare, government and manufacturing sectors.

Battery Backup and VFI Operation Protect Critical Loads

The IGBT UPS supports the continuous availability of your most important operational and IT equipment loads through all power conditions, providing a compact backup power platform that’s easy to manage and inexpensive to operate. Sophisticated voltage- and frequency-independent (VFI) operation and advanced IGBT rectifier technology with DSP control deliver reliable output power quality.

Complete Step-Down and Isolation Protection That Prevents Power Disruption

The input transformer offers line isolation and protection to the UPS system and its load. It isolates the UPS and connected components from line surges and spikes caused by utility power disruptions that can damage equipment or corrupt data.

Best-in-Class Footprint for Easy Integration into Your Network Application

The compact design lets you install the steel housings in spaces that would otherwise have required expensive retrofitting. By achieving their condensed size without compromising runtime, reliability or functionality, this combination UPS/transformer kit is recommended for data centers, colocation facilities and edge computing environments that require high efficiency, high performance and clean, reliable power protection, while preserving as much space as possible for revenue-generating server racks.

Efficient UPS Operation and Design Reduces Cost of Ownership

The UPS features ENERGY STAR 2.0-certified technology that provides high operational efficiency to save on utility and cooling costs, as well as protect the environment. It achieves 94% efficiency in double-conversion mode and up to 98% in ECO mode, reducing your power and cooling costs. Unity output power factor (1.0) lets you support more equipment. A low THDi (<3%) improves generator compatibility. A low THDv (≤2%) and active power factor correction with DSP control improve output performance.

Transformer Performs with High Efficiency up to 96.5%

Not only does the input transformer offer up to 96.5 percent efficiency, it also is very quiet with a noise profile less than 65 dBA. A built-in circuit breaker on the output side helps prevent dangerous power overloads. Two ball-bearing cooling fans help prevent overheating. An overheat-sensing relay and switch combine with a red LED indicator to provide over-temperature warning and overheating protection.

External Batteries Supply Reliable Backup with Expandable Runtime Options

The S3M25K uses external battery cabinets, including BP240V40/40L, BP240V65/65L and BP240V100 (sold separately), to provide backup support in case of a power failure. These cabinets are available with or without internal batteries. No internal batteries are included with the S3M25K. A one-touch cold-start button powers up the UPS with battery power only.

Remote Network Monitoring and Control Available 24 Hours a Day

The optional Java-free WEBCARDLXMINI network management card (sold separately) enables remote UPS management through embedded HTML5 web, SSH/telnet and SNMP interfaces, as well as integration with a wide range of network management systems and DCIM platforms. WEBCARDLXMINI also supports EnviroSense2 modules (sold separately), which monitor temperature, humidity and other environmental factors.

Short summary description Tripp Lite S3M25K-30K4T uninterruptible power supply (UPS) Double-conversion (Online) 25 kVA:
This short summary of the Tripp Lite S3M25K-30K4T uninterruptible power supply (UPS) Double-conversion (Online) 25 kVA data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite S3M25K-30K4T, Double-conversion (Online), 25 kVA, 94%, 98%, 65 dB, China

Long summary description Tripp Lite S3M25K-30K4T uninterruptible power supply (UPS) Double-conversion (Online) 25 kVA:
This is an auto-generated long summary of Tripp Lite S3M25K-30K4T uninterruptible power supply (UPS) Double-conversion (Online) 25 kVA based on the first three specs of the first five spec groups.

Tripp Lite S3M25K-30K4T. UPS topology: Double-conversion (Online), Output power capacity: 25 kVA, Efficiency: 94%. Power plug: Hardwire. Form factor: Tower, Product colour: Black, Housing material: Steel. Width: 300 mm, Depth: 800,1 mm, Height: 1198,9 mm. Cables included: RS-232, USB cable

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
25 kVA
Number of input phases
3
Efficiency
94%
Efficiency (ECO mode)
98%
ECO mode
Yes
Noise level
65 dB
Country of origin
China
Ports & interfaces
Power plug
Hardwire
Battery
Cold start
Yes
Design
Form factor *
Tower
Housing material
Steel
Cooling type
Active
Built-in fan
Yes
Product colour *
Black
LED indicators
Yes
Technical details
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
300 mm
Depth
800,1 mm
Height
1198,9 mm
Weight
279,9 kg
Package width
430 mm
Package depth
929,9 mm
Package height
1412,2 mm
Package weight
323 kg
Packaging data
Cables included
RS-232, USB cable
Manual
Yes
Logistics data
Master (outer) case width
430 mm
Master (outer) case length
929,9 mm
Master (outer) case height
1412,2 mm
Master (outer) case weight
323 kg
Quantity per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite S3M80K-100KWR4T uninterruptible power supply (UPS) Double-conversion (Online) 80 kVA Tripp Lite S3M80K-100KWR4T uninterruptible power supply (UPS) Double-conversion (Online) 80 kVA
(show image)
S3M80K-100KWR4T 3-Phase 208V 80kVA UPS + 100kVA Input/Output Isolation Transformer Kit - 480V to 208V/208V to 480V, External Batteries Required 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M60K-60K4T uninterruptible power supply (UPS) Double-conversion (Online) 60 kVA 60000 W Tripp Lite S3M60K-60K4T uninterruptible power supply (UPS) Double-conversion (Online) 60 kVA 60000 W
(show image)
S3M60K-60K4T 3-Phase 208V UPS + Input Isolation Transformer Kit - 480V Delta to 208V Wye, 60kVA/kW, External Batteries Required 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M50K-60K6T uninterruptible power supply (UPS) Double-conversion (Online) 50 kVA Tripp Lite S3M50K-60K6T uninterruptible power supply (UPS) Double-conversion (Online) 50 kVA
(show image)
S3M50K-60K6T 3-Phase 208V 50kVA UPS + 60kVA Input Isolation Transformer Kit - 600V Delta to 208V Wye, External Batteries Required 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M30K-30KWR4T uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA Tripp Lite S3M30K-30KWR4T uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA
(show image)
S3M30K-30KWR4T 3-Phase 208V UPS + Input/Output Isolation Transformer Kit - 480V to 208V/208V to 480V, 30kVA/kW, External Batteries Required 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M100K-100K6T uninterruptible power supply (UPS) Double-conversion (Online) 100 kVA Tripp Lite S3M100K-100K6T uninterruptible power supply (UPS) Double-conversion (Online) 100 kVA
(show image)
S3M100K-100K6T 3-Phase 208V 100kVA UPS + 100kVA Input Isolation Transformer Kit - 600V Delta to 208V Wye, External Batteries Required 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M80K-100K6T uninterruptible power supply (UPS) Double-conversion (Online) 80 kVA Tripp Lite S3M80K-100K6T uninterruptible power supply (UPS) Double-conversion (Online) 80 kVA
(show image)
S3M80K-100K6T 3-Phase 208V 80kVA UPS + 100kVA Input Isolation Transformer Kit - 600V Delta to 208V Wye, External Batteries Required 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M60K-60KWR4T uninterruptible power supply (UPS) Double-conversion (Online) 60 kVA Tripp Lite S3M60K-60KWR4T uninterruptible power supply (UPS) Double-conversion (Online) 60 kVA
(show image)
S3M60K-60KWR4T 3-Phase 208V UPS + Input/Output Isolation Transformer Kit - 480V to 208V/208V to 480V, 60kVA/kW, External Batteries Required 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M50K-60K4T uninterruptible power supply (UPS) Double-conversion (Online) 50 kVA Tripp Lite S3M50K-60K4T uninterruptible power supply (UPS) Double-conversion (Online) 50 kVA
(show image)
S3M50K-60K4T 3-Phase 208V 50kVA UPS + 60kVA Input Isolation Transformer Kit - 480V Delta to 208V Wye, External Batteries Required 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M30K-30K4T uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA Tripp Lite S3M30K-30K4T uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA
(show image)
S3M30K-30K4T 3-Phase 208V UPS + Input Isolation Transformer Kit - 480V Delta to 208V Wye, 30kVA/kW, External Batteries Required 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M80K-100K4T uninterruptible power supply (UPS) Double-conversion (Online) 80 kVA Tripp Lite S3M80K-100K4T uninterruptible power supply (UPS) Double-conversion (Online) 80 kVA
(show image)
S3M80K-100K4T 3-Phase 208V 80kVA UPS + 100kVA Input Isolation Transformer Kit - 480V Delta to 208V Wye, External Batteries Required 0.00
(excl. VAT)
0 (incl. VAT)