Tripp Lite logo

Tripp Lite P942-24I SATA cable 0,6 m SATA 7-pin Red

Data-sheet quality:
created/standardized by Icecat
Product views:
99146
Info modified on:
10 Aug 2024, 09:54:42
Bullet Points Tripp Lite P942-24I SATA cable 0,6 m SATA 7-pin Red:
  • - Connect your high-speed Serial ATA device to a Serial ATA controller
  • - Features 7Pin Straight and 7Pin Right-Angle Down connectors
  • - Angled connector ideal for situations in which space is at a premium, and reduces stress / excessive bending on the cable
  • - SATA III (6Gbps) / SATA II (3Gbps) / SATA I (1.5Gbps) Compliant
  • - Cable is shielded to protect against EMI/RFI
Warranty:
Lifetime limited
Long product name Tripp Lite P942-24I SATA cable 0,6 m SATA 7-pin Red:

Serial ATA (SATA) Right-Angle Signal Cable (7Pin/7Pin-Down), 24-in. (60.96 cm)

Tripp Lite P942-24I SATA cable 0,6 m SATA 7-pin Red:

Connect your high-speed Serial ATA device to a Serial ATA controller
Features 7Pin Straight and 7Pin Right-Angle Down connectors
Angled connector ideal for situations in which space is at a premium, and reduces stress / excessive bending on the cable

SATA III (6Gbps) / SATA II (3Gbps) / SATA I (1.5Gbps) Compliant

Cable is shielded to protect against EMI/RFI

Short summary description Tripp Lite P942-24I SATA cable 0,6 m SATA 7-pin Red:

Tripp Lite P942-24I, 0,6 m, SATA I, SATA 7-pin, SATA 7-pin, Male/Male, Red

Long summary description Tripp Lite P942-24I SATA cable 0,6 m SATA 7-pin Red:

Tripp Lite P942-24I. Cable length: 0,6 m, Cable type: SATA I, Connector 1: SATA 7-pin. Package width: 228,6 mm, Package depth: 12,7 mm, Package height: 177,8 mm. Master (outer) case width: 304,8 mm, Master (outer) case length: 25,4 mm, Master (outer) case height: 254 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.