Tripp Lite logo

Tripp Lite P312-001-2RA audio cable 0,3 m 3.5mm Black

Data-sheet quality:
created/standardized by Icecat
Product views:
137541
Info modified on:
10 Aug 2024, 09:46:00
Bullet Points Tripp Lite P312-001-2RA audio cable 0,3 m 3.5mm Black:
  • - Connect mini stereo audio equipment
  • - Perfect for use with mobile devices such as iPod, iPhone, and MP3 players
  • - Molded cables with built-in strain relief
  • - Right Angle connectors ideal for situations where space is at a premium
  • - Gold plated connectors ensure excellent conductivity
Warranty:
Lifetime limited
Long product name Tripp Lite P312-001-2RA audio cable 0,3 m 3.5mm Black:

3.5mm Mini Stereo Audio Cable with two Right-Angle plugs (M/M), 1 ft. (0.31 m)

Tripp Lite P312-001-2RA audio cable 0,3 m 3.5mm Black:

1-ft. (0.31 m) mini-stereo dubbing cord commonly used with multimedia speakers and other audio devices. Perfect for use with mobile devices such as iPod, iPhone, and MP3 players. Right Angle connectors ideal for situations where space is at a premium. Gold plated connectors ensure excellent conductivity.

Short summary description Tripp Lite P312-001-2RA audio cable 0,3 m 3.5mm Black:

Tripp Lite P312-001-2RA, 3.5mm, Male, 3.5mm, Male, 0,3 m, Black

Long summary description Tripp Lite P312-001-2RA audio cable 0,3 m 3.5mm Black:

Tripp Lite P312-001-2RA. Connector 1: 3.5mm, Connector 1 gender: Male, Connector 2: 3.5mm, Connector 2 gender: Male, Connector contacts plating: Gold, Cable length: 0,3 m, Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.