location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P222-015 PS/2 cable 4,5 m 6-p Mini-DIN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS/2 Keyboard or Mouse Extension Cable (Mini-DIN6 M/F), 4.57 m (15-ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P222-015
Category:
A cable with a PS/2 plug. A Ps/2 plug is a 6-pin plug used to connect a keyboard and mouse to a computer. They were first introduced on IBM's PS/2 desktop PC in 1987. Subsequently, PS/2 connections have been largely replaced by USB connections.
PS/2 Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74511
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite P222-015 PS/2 cable 4,5 m 6-p Mini-DIN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4,5 m
  • - 6-p Mini-DIN Male
  • - 6-p Mini-DIN Female
Warranty: Lifetime limited warranty
Long product name Tripp Lite P222-015 PS/2 cable 4,5 m 6-p Mini-DIN :
The long product name of Tripp Lite P222-015 PS/2 cable 4,5 m 6-p Mini-DIN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PS/2 Keyboard or Mouse Extension Cable (Mini-DIN6 M/F), 4.57 m (15-ft.)
More>>>
Tripp Lite P222-015 PS/2 cable 4,5 m 6-p Mini-DIN:
The official description of Tripp Lite P222-015 PS/2 cable 4,5 m 6-p Mini-DIN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extend the length of the cable on any PS/2 device, such as a mouse or keyboard, by using a Tripp Lite 4.57 m (15-ft.) PS/2 extension cable. MiniDIN6 male to MiniDIN6 female. Superior molded cables with foil-shielding for maximum EMI/RFI protection.

- For AT and PS/2 keyboards
- Superior molded cables with foil-shielding for maximum EMI/RFI protection.
- For PS/2 keyboards and mice
- MiniDIN6 (male) to MiniDIN6 (female)

Short summary description Tripp Lite P222-015 PS/2 cable 4,5 m 6-p Mini-DIN:
This short summary of the Tripp Lite P222-015 PS/2 cable 4,5 m 6-p Mini-DIN data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P222-015, 4,5 m, 6-p Mini-DIN, 6-p Mini-DIN, Male, Female

Long summary description Tripp Lite P222-015 PS/2 cable 4,5 m 6-p Mini-DIN:
This is an auto-generated long summary of Tripp Lite P222-015 PS/2 cable 4,5 m 6-p Mini-DIN based on the first three specs of the first five spec groups.

Tripp Lite P222-015. Cable length: 4,5 m, Connector 1: 6-p Mini-DIN, Connector 2: 6-p Mini-DIN

Features
Cable length *
4,5 m
Connector 1 *
6-p Mini-DIN
Features
Connector 2 *
6-p Mini-DIN
Connector 1 gender *
Male
Connector 2 gender *
Female
Country Distributor
United Kingdom 1 distributor(s)