Tripp Lite logo

Tripp Lite P136-06N-HV-V2 video cable adapter 0,15 m DisplayPort HDMI/VGA Black

Data-sheet quality:
created/standardized by Icecat
Product views:
173746
Info modified on:
10 Aug 2024, 09:20:20
Bullet Points Tripp Lite P136-06N-HV-V2 video cable adapter 0,15 m DisplayPort HDMI/VGA Black:
  • - Separate HD15 and HDMI female connectors
  • - HDMI port supports UHD 4K x 2K video resolutions @ 24/30 Hz
  • - The P136-06N-HV is a Passive adapter, and requires the connected computer to have a DP++ ( Displayport ++ ) port
  • - Plug and play—no software, drivers or power supply needed
  • - Small size for easy carrying in laptop bag or briefcase
Warranty:
3-year limited
Long product name Tripp Lite P136-06N-HV-V2 video cable adapter 0,15 m DisplayPort HDMI/VGA Black:

DisplayPort to VGA/HDMI All-in-One Converter Adapter, DP ver 1.2, 4K 30 Hz HDMI

Tripp Lite P136-06N-HV-V2 video cable adapter 0,15 m DisplayPort HDMI/VGA Black:

No more carrying around separate adapters for various monitors, projectors and televisions. The P136-06N-HV-V2 DisplayPort 1.2 to VGA/HDMI All-in-One Converter Adapter connects your laptop or tablet’s DisplayPort to a VGA or HDMI display. The simple all-in-one solution for displaying content on a larger screen, the P136-06N-HV-V2 is ideal for trade shows, classrooms, lecture halls and other presentations.

The all-in-one unit contains separate female HD15 and HDMI ports. It supports video resolutions up to 1920 x 1200, including 1080p @ 60 Hz (HD15), and 4K x 2K Ultra High Definition (UHD) up to 3840 x 2160 @ 24/30 Hz (HDMI). It also supports 36-bit Deep Color (12 bits per channel).

The P136-06N-HV-V2 is compatible with laptops, tablets and other devices equipped with a female DisplayPort. It’s completely plug-and-play with no software or drivers to install or external power supply needed. With its small size and built-in cable, the P136-06N-HV-V2 is perfect for stowing in your laptop bag and carrying to school, the office or the latest trade show.

Short summary description Tripp Lite P136-06N-HV-V2 video cable adapter 0,15 m DisplayPort HDMI/VGA Black:

Tripp Lite P136-06N-HV-V2, 0,15 m, DisplayPort, HDMI/VGA, Male, Female, Straight

Long summary description Tripp Lite P136-06N-HV-V2 video cable adapter 0,15 m DisplayPort HDMI/VGA Black:

Tripp Lite P136-06N-HV-V2. Cable length: 0,15 m, Connector 1: DisplayPort, Connector 2: HDMI/VGA. Sustainability certificates: RoHS. Quantity per pack: 1 pc(s), Package width: 99,1 mm, Package depth: 121,9 mm. Master (outer) case width: 255 mm, Master (outer) case length: 119,9 mm, Master (outer) case height: 115,1 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.