icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
Tripp Lite logo

Tripp Lite P013-006 power cable Black 1,8 m NEMA 5-15P C5 coupler

Data-sheet quality:
created/standardized by Icecat
Product views:
111283
Info modified on:
26 Jun 2024, 05:40:06
Warranty:
Lifetime limited warranty
Long product name Tripp Lite P013-006 power cable Black 1,8 m NEMA 5-15P C5 coupler:

Standard Laptop / Notebook Power Cord Lead Cable, 10A (NEMA 5-15P to IEC-320-C5), 1.83 m (6-ft.)

Tripp Lite P013-006 power cable Black 1,8 m NEMA 5-15P C5 coupler:

Tripp Lite's line of AC power cords offer PC users a solution to their power connectivity problems. This 1.83 m (6-ft.) cable will replace the power cable on most computers and peripherals that have a removable power cord. Cable features an AC style plug (NEMA 5-15P) on one end, and a C5 on the other end.

- Plug type - NEMA 5-15P (AC) to C5 (Device)
- 18AWG SVT, 2,5A, 125V
- 1.83 m (6-ft.) replacement power cable Universal design

Short summary description Tripp Lite P013-006 power cable Black 1,8 m NEMA 5-15P C5 coupler:

Tripp Lite P013-006, 1,8 m, NEMA 5-15P, C5 coupler, SVT, 125 V, 2.5 A

Long summary description Tripp Lite P013-006 power cable Black 1,8 m NEMA 5-15P C5 coupler:

Tripp Lite P013-006. Cable length: 1,8 m, Connector 1: NEMA 5-15P, Connector 2: C5 coupler, Cable type: SVT. Input voltage: 125 V, Input current: 2.5 A

Specs
Recommended products
Similar products
Distributors
Loading...
Specs +
Recommended products +
Similar products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.