location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P006-C08-HG10 power cable Black 2,4 m NEMA 5-15P C13 coupler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hospital-Grade Coiled Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13), 2.43 m (8-ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P006-C08-HG10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332193322 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82709
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P006-C08-HG10 power cable Black 2,4 m NEMA 5-15P C13 coupler
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2,4 m
  • - NEMA 5-15P Straight Male
  • - C13 coupler Straight Female
  • - Black
Warranty: Lifetime limited warranty
Long product name Tripp Lite P006-C08-HG10 power cable Black 2,4 m NEMA 5-15P C13 coupler :
The long product name of Tripp Lite P006-C08-HG10 power cable Black 2,4 m NEMA 5-15P C13 coupler. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hospital-Grade Coiled Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13), 2.43 m (8-ft.)
More>>>
Tripp Lite P006-C08-HG10 power cable Black 2,4 m NEMA 5-15P C13 coupler:
The official description of Tripp Lite P006-C08-HG10 power cable Black 2,4 m NEMA 5-15P C13 coupler as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The P006-C08-HG10 Hospital-Grade Computer Power Cord features a C13 plug on one end and a NEMA 5-15P-HG plug on the other, allowing you to connect your computer or peripheral to a hospital-grade AC power outlet. The specially coiled power cord takes up much less space than a regular 2.43 m (8-ft.) cord. It also resists tangles and knots. It’s tested to ANSI/UL 62 and 817, as well as CAN/CSA C22.2 no. 21 and 49 standards, ensuring it’s a safe, reliable power solution for hospital environments. The C13 plug connects to computers, printers, scanners, monitors and other electronic devices with a three-pin C14 port. This 125V/10A cord features 18 AWG wire, a flexible SJT jacket and fully molded ends for optimum performance.

- NEMA 5-15P-HG hospital-grade plug
- 2.43 m (8-ft.) cable is coiled to take up less space
- Connects computers and peripherals to a grounded hospital-grade AC outlet
- Ideal for replacing an old or lost cord
- Features C13 female connector and NEMA 5-15P-HG male connector
- Conforms to hospital-grade power cord standards
- Coiled to take up less space than regular 8 ft. cable
- Resists tangles and knots
- Tested to ANSI/UL 62 and 817 and CAN/CSA C22.2 no. 21 and 49
- 18 AWG wire
- Flexible SJT jacket
- Fully molded ends
- 125V/10A rating

Short summary description Tripp Lite P006-C08-HG10 power cable Black 2,4 m NEMA 5-15P C13 coupler:
This short summary of the Tripp Lite P006-C08-HG10 power cable Black 2,4 m NEMA 5-15P C13 coupler data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P006-C08-HG10, 2,4 m, NEMA 5-15P, C13 coupler, 125 V, 10 A

Long summary description Tripp Lite P006-C08-HG10 power cable Black 2,4 m NEMA 5-15P C13 coupler:
This is an auto-generated long summary of Tripp Lite P006-C08-HG10 power cable Black 2,4 m NEMA 5-15P C13 coupler based on the first three specs of the first five spec groups.

Tripp Lite P006-C08-HG10. Cable length: 2,4 m, Connector 1: NEMA 5-15P, Connector 2: C13 coupler. Input voltage: 125 V, Input current: 10 A

Features
Product colour *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
2,4 m
Connector 1 *
NEMA 5-15P
Connector 2 *
C13 coupler
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
18
Power
Input voltage
125 V
Input current
10 A
Sustainability
Sustainability certificates
RoHS
Packaging data
Package width
251,5 mm
Package depth
12,7 mm
Package height
177,8 mm
Package weight
270 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332193329
Logistics data
Master (outer) case width
480,1 mm
Master (outer) case length
25,4 mm
Master (outer) case height
330,2 mm
Master (outer) case weight
2,72 kg
Quantity per master (outer) case
10 pc(s)
Other features
Country of origin
China
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)