Tripp Lite logo

Tripp Lite N816-10M InfiniBand/fibre optic cable 2x SC 2x LC Beige, Turquoise

Data-sheet quality:
created/standardized by Icecat
Product views:
121425
Info modified on:
10 Aug 2024, 09:44:35
Bullet Points Tripp Lite N816-10M InfiniBand/fibre optic cable 2x SC 2x LC Beige, Turquoise:
  • - Designed for 10-Gig Ethernet applications...OM3
  • - Backward compatible with existing 50/125 fiber
  • - Max 10Gb distance of 300 meters @850nm
  • - Low-Smoke, Zero Halogen (LSZH) Aqua jacket
Warranty:
Lifetime limited
Long product name Tripp Lite N816-10M InfiniBand/fibre optic cable 2x SC 2x LC Beige, Turquoise:

10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable (LC/SC) - Aqua, 10M (33 ft.)

Tripp Lite N816-10M InfiniBand/fibre optic cable 2x SC 2x LC Beige, Turquoise:

10gb Ethernet speed to 300 meters @850nm, OM3 Rated
Use with VCSEL and LED laser light sources
High-Speed, High-Bandwidth, Low-Cost
Backward compatible with legacy LAN's
Ideal for Fibre Channel (SAN) applications
IEEE 802.3ae and TIA LOMMF compliant

Short summary description Tripp Lite N816-10M InfiniBand/fibre optic cable 2x SC 2x LC Beige, Turquoise:

Tripp Lite N816-10M, 10 m, OM3, 2x SC, 2x LC

Long summary description Tripp Lite N816-10M InfiniBand/fibre optic cable 2x SC 2x LC Beige, Turquoise:

Tripp Lite N816-10M. Cable length: 10 m, Fibre optic type: OM3, Connector 1: 2x SC, Connector 2: 2x LC, Core diameter: 50 µm

Video
Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.