Tripp Lite logo

Tripp Lite N492-08S-ST patch panel accessory

Data-sheet quality:
created/standardized by Icecat
Product views:
122967
Info modified on:
15 Apr 2024, 13:01:48
Bullet Points Tripp Lite N492-08S-ST patch panel accessory:
  • - Simple installation with no tools required
  • - Made from heavy-duty 1.2 mm cold-rolled steel
  • - Includes dust caps to protect unused connectors
  • - Works with multimode and singlemode fiber
  • - Features 8 ST simplex connectors
Warranty:
Lifetime limited
Long product name Tripp Lite N492-08S-ST patch panel accessory:

High-Density Fiber Adapter Panel (MMF/SMF), 8 ST Simplex Connectors, Black

Tripp Lite N492-08S-ST patch panel accessory:

The N492-08S-ST High-Density Fiber Adapter Panel (MMF/SMF) is designed specifically for use with N492-WM2-BK or N492-WM4-BK Wall-Mount Fiber Enclosures. The pass-through panel features eight ST simplex connectors that work with both multimode and singlemode applications. It’s easy to install—just snap the panel into the enclosure with no tools required. It’s made from heavy-duty 1.2 mm cold-rolled steel that will last a lifetime. Dust caps are included to protect unused connectors from debris or damage.

Short summary description Tripp Lite N492-08S-ST patch panel accessory:

Tripp Lite N492-08S-ST, ST, Black, 139,7 mm, 53,3 mm, 35,6 mm, 230 g

Long summary description Tripp Lite N492-08S-ST patch panel accessory:

Tripp Lite N492-08S-ST. Cable connection: ST, Product colour: Black. Package width: 139,7 mm, Package depth: 53,3 mm, Package height: 35,6 mm. Quantity per master (outer) case: 10 pc(s), Master (outer) case width: 370,8 mm, Master (outer) case length: 160 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.