location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N484-01U-MINI patch panel accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N484-01U-MINI Enclosure Mini Panel for 4 Copper/Fiber Cassettes, 1U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N484-01U-MINI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332250438 show
Category:
A patch panel is a number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner. Accessories for patch panels include sockets and switches.
Patch Panel Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66394
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Apr 2024 13:01:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N484-01U-MINI patch panel accessory
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1U chassis accepts fiber and copper cassettes, including RJ45, SFP+, LC and MTP/MPO
  • - Allows interconnection of any combination of 10 Gb, 40 Gb and 100/120 Gb fiber equipment
  • - Compact design eliminates front door and rear cable bar to allow more inside rack space
  • - Fully passive mini enclosure panel adds no heat or cooling load
  • - Ideal for single- and multimode applications in small/medium enterprise environments
Warranty: Lifetime limited
Long product name Tripp Lite N484-01U-MINI patch panel accessory :
The long product name of Tripp Lite N484-01U-MINI patch panel accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Enclosure Mini Panel for 4 Copper/Fiber Cassettes, 1U
More>>>
Tripp Lite N484-01U-MINI patch panel accessory:
The official description of Tripp Lite N484-01U-MINI patch panel accessory as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

1U Copper/Fiber Enclosure Adds Up to 4 High-Density Cassettes to Your Rack Installation
Insert up to four N484-Series copper and/or fiber cassettes (sold separately) into this cost-effective enclosure panel. Mounting in just 1U of space in an EIA-standard 19-inch rack, the compact N484-01U-MINI includes no protruding front door or rear cable management, which allows more inside rack space. It is ideal for a wide range of singlemode and multimode applications in small and medium enterprise environments where equipment is connected in up to three adjacent racks. The fully passive mini panel adds no heat or cooling load.

Easily Accommodates a Variety of Cassette Types
The heavy-duty steel N484-01U-MINI houses as many as four N484-Series cassettes, including RJ45 and SFP+ copper and LC duplex and MTP/MPO fiber, and 48 ports within its 1U chassis. In the case of fiber cassettes, the panel lets you interconnect any combination of 10 Gb, 40 Gb and 100/120 Gb network equipment in a simple, elegant and highly flexible way. It seamlessly connects to your existing cabling infrastructure and supports a wide range of applications and protocols in high-density telecom and data center environments.

Short summary description Tripp Lite N484-01U-MINI patch panel accessory:
This short summary of the Tripp Lite N484-01U-MINI patch panel accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N484-01U-MINI, Black, Aluminium, Plastic, Steel, 482,1 mm, 30,2 mm, 43,9 mm, 620 g

Long summary description Tripp Lite N484-01U-MINI patch panel accessory:
This is an auto-generated long summary of Tripp Lite N484-01U-MINI patch panel accessory based on the first three specs of the first five spec groups.

Tripp Lite N484-01U-MINI. Product colour: Black, Material: Aluminium, Plastic, Steel. Width: 482,1 mm, Depth: 30,2 mm, Height: 43,9 mm. Package width: 495,3 mm, Package depth: 61 mm, Package height: 50,8 mm. Quantity per master (outer) case: 20 pc(s), Master (outer) case width: 500,4 mm, Master (outer) case length: 279,4 mm

Features
Product colour
Black
Material
Aluminium, Plastic, Steel
Weight & dimensions
Width
482,1 mm
Depth
30,2 mm
Height
43,9 mm
Weight
620 g
Packaging data
Package width
495,3 mm
Package depth
61 mm
Package height
50,8 mm
Packaging data
Package weight
750 g
Logistics data
Quantity per master (outer) case
20 pc(s)
Master (outer) case width
500,4 mm
Master (outer) case length
279,4 mm
Master (outer) case height
266,7 mm
Master (outer) case weight
16 kg
Country of origin
China
Master (outer) case GTIN (EAN/UPC)
10037332250435
Brand Image Product code Product Stock Price from
Tripp Lite N484-00U patch panel accessory Tripp Lite N484-00U patch panel accessory
(show image)
N484-00U N484-00U Sleeve Holds 1 High-Density Copper/Fiber Cassette, 0U 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)