Tripp Lite logo

Tripp Lite N370-50M InfiniBand/fibre optic cable LC Yellow

Data-sheet quality:
created/standardized by Icecat
Product views:
103563
Info modified on:
10 Aug 2024, 09:43:12
Bullet Points Tripp Lite N370-50M InfiniBand/fibre optic cable LC Yellow:
  • - Attenuation loss meets or exceeds latest industry standards
  • - 9/125 duplex (zipcord) fiber made from glass
  • - LC male connectors meet insertion loss standards
  • - FDDI- and OFNR-rated
  • - Beveled edge on glass ends for easy plug insertion
Warranty:
Lifetime limited
Long product name Tripp Lite N370-50M InfiniBand/fibre optic cable LC Yellow:

Duplex Singlemode 9/125 Fiber Patch Cable (LC/LC), 50 m (164 ft.)

Tripp Lite N370-50M InfiniBand/fibre optic cable LC Yellow:

Fast, Clear Data Transmission Through Your LAN
Data transfer speeds up to 10 Gbps
Ideal for network equipment that requires singlemode fiber optic patch cables
Attenuation loss meets or exceeds latest industry standards

Superior Construction for Error-Free Signal Transfer
9/125 duplex (zipcord) fiber made from glass
Sturdy LC male connectors meet stringent insertion loss standards
Beveled edge on glass ends for easy plug insertion
Yellow-colored for identification as singlemode

Short summary description Tripp Lite N370-50M InfiniBand/fibre optic cable LC Yellow:

Tripp Lite N370-50M, 50 m, LC, LC

Long summary description Tripp Lite N370-50M InfiniBand/fibre optic cable LC Yellow:

Tripp Lite N370-50M. Cable length: 50 m, Connector 1: LC, Connector 2: LC, Core diameter: 8,3 µm, Full duplex

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.