location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N250-024-LP patch panel 1U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N250-024-LP 24-Port Cat6/Cat5 Low Profile Feed-Through Patch Panel, 1U Rack-Mount/Wall-Mount, TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N250-024-LP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332171139 show
Category:
Number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner.
Patch Panels Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:15:47
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N250-024-LP patch panel 1U
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 90 degree Cat6 RJ45 jacks allows easy cable routing
  • - Wall mountable with standoff brackets, or rack mountable
  • - Exceeds TIA-EIA-568-C.2 Cat6 Component requirement
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Warranty: Lifetime limited
Long product name Tripp Lite N250-024-LP patch panel 1U :
The long product name of Tripp Lite N250-024-LP patch panel 1U. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24-Port Cat6/Cat5 Low Profile Feed-Through Patch Panel, 1U Rack-Mount/Wall-Mount, TAA
More>>>
Tripp Lite N250-024-LP patch panel 1U:
The official description of Tripp Lite N250-024-LP patch panel 1U as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The N250-024-LP Cat6 Feed-Through Low-Profile Patch Panel makes cable patching quick and easy by simply plugging Cat6 Ethernet cables into either side of the Cat6 couplers. Ninety-degree angles on the couplers allows for low-profile mounting to a wall with included stand-off brackets. Cables feed into the front of the panel, and corresponding Ethernet cables exit Up, Down, Left or Right, depending on the mounting position. Patented printed circuit board design within the coupler exceeds NEXT requirements for Cat6 component testing, assuring Gigabit+ speeds.

Short summary description Tripp Lite N250-024-LP patch panel 1U:
This short summary of the Tripp Lite N250-024-LP patch panel 1U data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N250-024-LP, RJ-45, Black, Rack mounting, 1U, 482,6 mm, 44,4 mm

Long summary description Tripp Lite N250-024-LP patch panel 1U:
This is an auto-generated long summary of Tripp Lite N250-024-LP patch panel 1U based on the first three specs of the first five spec groups.

Tripp Lite N250-024-LP. Connector(s): RJ-45. Product colour: Black, Mounting: Rack mounting, Rack capacity: 1U. Width: 482,6 mm, Height: 44,4 mm, Depth: 38,1 mm. Package width: 76,2 mm, Package depth: 497,8 mm, Package height: 63,5 mm. Country of origin: Taiwan, Master (outer) case width: 299,7 mm, Master (outer) case length: 525,8 mm

Network
Ports quantity
24
Connector(s)
RJ-45
Design
Product colour
Black
Mounting
Rack mounting
Rack capacity
1U
Weight & dimensions
Width
482,6 mm
Height
44,4 mm
Depth
38,1 mm
Weight
450 g
Packaging data
Package width
76,2 mm
Packaging data
Package depth
497,8 mm
Package height
63,5 mm
Package weight
770 g
Logistics data
Country of origin
Taiwan
Master (outer) case width
299,7 mm
Master (outer) case length
525,8 mm
Master (outer) case height
271,8 mm
Master (outer) case weight
9,62 kg
Quantity per master (outer) case
12 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332171136
Brand Image Product code Product Stock Price from
Tripp Lite N252A-024-HUSHK patch panel 0.5U Tripp Lite N252A-024-HUSHK patch panel 0.5U
(show image)
N252A-024-HUSHK N252A-024-HUSHK Cat6a 24-Port High-Density Shielded Patch Panel - Dual IDC, 568A/B, RJ45 Ethernet, 0.5U Rack-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N252-048-SH-K patch panel 1U Tripp Lite N252-048-SH-K patch panel 1U
(show image)
N252-048-SH-K N252-048-SH-K Cat5e/Cat6 48-Port Patch Panel - Shielded, Krone IDC, 568A/B, RJ45 Ethernet, 1U Rack-Mount, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N252-024-SH-K patch panel 1U Tripp Lite N252-024-SH-K patch panel 1U
(show image)
N252-024-SH-K N252-024-SH-K Cat5e/Cat6 24-Port Patch Panel - Shielded, Krone IDC, 568B, RJ45 Ethernet, 1U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N252-024-HU-SHK patch panel 0.5U Tripp Lite N252-024-HU-SHK patch panel 0.5U
(show image)
N252-024-HU-SHK N252-024-HU-SHK Cat5e/Cat6 24-Port Patch Panel - Shielded, Krone IDC, 568A/B, RJ45 Ethernet, 0.5U Rack-Mount, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N252-P24 patch panel 1U Tripp Lite N252-P24 patch panel 1U
(show image)
N252-P24 N252-P24 Cat6 24-Port Patch Panel - PoE+ Compliant, 110/Krone, 568A/B, RJ45 Ethernet, 1U Rack-Mount, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N250-P12 patch panel Tripp Lite N250-P12 patch panel
(show image)
N250-P12 N250-P12 Cat6 Wall-Mount 12-Port Patch Panel - PoE+ Compliant, 110/Krone, 568A/B, RJ45 Ethernet, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N052-P24 patch panel 1U Tripp Lite N052-P24 patch panel 1U
(show image)
N052-P24 N052-P24 Cat5e 24-Port Patch Panel - PoE+ Compliant, 110/Krone, 568A/B, RJ45 Ethernet, 1U Rack-Mount, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N254-024-OF patch panel 1U Tripp Lite N254-024-OF patch panel 1U
(show image)
N254-024-OF N254-024-OF 24-Port 1U Rack-Mount Cat5e/6 Offset Feed-Through Patch Panel with Cable Management Bar, RJ45 Ethernet, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N254-024-6A-OF patch panel 1U Tripp Lite N254-024-6A-OF patch panel 1U
(show image)
N254-024-6A-OF N254-024-6A-OF 24-Port 1U Rack-Mount Cat6a Offset Feed-Through Patch Panel with Cable Management Bar, RJ45 Ethernet, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N252-024-6A patch panel 1U Tripp Lite N252-024-6A patch panel 1U
(show image)
N252-024-6A N252-024-6A 24-Port 1U Rack-Mount Cat6a 110 Patch Panel with Cable Management Bar, 110 Punchdown, RJ45, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)