Tripp Lite logo

Tripp Lite N238-025-WH patch panel accessory

Data-sheet quality:
created/standardized by Icecat
Product views:
131635
Info modified on:
08 Jul 2024, 13:03:18
Bullet Points Tripp Lite N238-025-WH patch panel accessory:
  • - 25-Pack
  • - Use in Cat6 or Cat5e installations
  • - Compliant with EIA/TIA CAT6 connecting hardware specifications.
  • - Dual-color coded labeling made for both 568A and 568B (258A) wiring schemes.
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Warranty:
Lifetime limited
Long product name Tripp Lite N238-025-WH patch panel accessory:

Cat6/Cat5e 110 Style Punch Down Keystone Jack - White, 25-Pack, TAA

Tripp Lite N238-025-WH patch panel accessory:

This Cat6/Cat5e 110-Style Punch-Down Keystone Jack provides maximum flexibility for any UTP Ethernet environment. Ideal for Cat5e cabling environments, the jack also meets UL-certified ANSI/TIA/EIA-568-B.2-1 Permanent Link/Channel Identification Test for Cat6 cabling installations. The uniquely patterned printed circuit board construction is designed to meet Cat6 250 MHz performance, and is fully compliant with EIA/TIA Cat6 connecting hardware specifications. With its compact casing, it fits into any conventional face plate, outlet box or panel. It also features dual-color-coded labeling made for both 568A and 568B (258A) wiring schemes.

UTP Cat6 22-24 AWG solid cable

Short summary description Tripp Lite N238-025-WH patch panel accessory:

Tripp Lite N238-025-WH, Cat6/Cat5e, RJ-45, White, 199,9 mm, 12,7 mm, 178,1 mm

Long summary description Tripp Lite N238-025-WH patch panel accessory:

Tripp Lite N238-025-WH. Cable type: Cat6/Cat5e, Cable connection: RJ-45, Product colour: White. Package width: 199,9 mm, Package depth: 12,7 mm, Package height: 178,1 mm. Quantity per master (outer) case: 10 pc(s), Master (outer) case width: 508 mm, Master (outer) case length: 25,4 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.