location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N224-01K-GN networking cable Green 304,8 m Cat6 U/UTP (UTP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N224-01K-GN Cat6 Gigabit Solid Core Plenum-Rated UTP CMP PVC Bulk Ethernet Cable, Green, 1000 ft. (304.8 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N224-01K-GN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332159991 show
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46786
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 13:03:53
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N224-01K-GN networking cable Green 304,8 m Cat6 U/UTP (UTP)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ideal for horizontal applications in air ducts and drop ceilings
  • - Rated for 550 MHz/1 Gbps communications
  • - High-quality 23 AWG 4-pair solid copper wire
  • - Plenum-rated CMP jacket
  • - Meets IEEE 802.3ab and ANSI/EIA/TIA 568 standards
Warranty: Lifetime limited
Long product name Tripp Lite N224-01K-GN networking cable Green 304,8 m Cat6 U/UTP (UTP) :
The long product name of Tripp Lite N224-01K-GN networking cable Green 304,8 m Cat6 U/UTP (UTP). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cat6 Gigabit Solid Core Plenum-Rated UTP CMP PVC Bulk Ethernet Cable, Green, 1000 ft. (304.8 m), TAA
More>>>
Tripp Lite N224-01K-GN networking cable Green 304,8 m Cat6 U/UTP (UTP):
The official description of Tripp Lite N224-01K-GN networking cable Green 304,8 m Cat6 U/UTP (UTP) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Perfect Solution for High-Speed Cat6 Premise Applications in Air Ducts and Drop Ceilings
Designed for distributing data, voice and digital video across Gigabit Ethernet networks
Delivers speeds up to 550 MHz/1 Gbps
Ideal for horizontal wiring applications, including 10/100/1000 Base-T Ethernet, 100 Mbps TPDDI, 155 Mbps ATM, ISDN, voice, EIA/TIA and Token Ring Type 3 applications

Premium Construction for Superior Performance
Made from 23 AWG copper wire
4-pair solid UTP
Minimum near-end crosstalk
Plenum-rated CMP jacket
Meets most current industry standards, including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 6, draft 11)

Short summary description Tripp Lite N224-01K-GN networking cable Green 304,8 m Cat6 U/UTP (UTP):
This short summary of the Tripp Lite N224-01K-GN networking cable Green 304,8 m Cat6 U/UTP (UTP) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N224-01K-GN, 304,8 m, Cat6, U/UTP (UTP), Green

Long summary description Tripp Lite N224-01K-GN networking cable Green 304,8 m Cat6 U/UTP (UTP):
This is an auto-generated long summary of Tripp Lite N224-01K-GN networking cable Green 304,8 m Cat6 U/UTP (UTP) based on the first three specs of the first five spec groups.

Tripp Lite N224-01K-GN. Cable length: 304,8 m, Cable standard: Cat6, Cable shielding: U/UTP (UTP), Data transfer rate: 1000 Mbit/s, Product colour: Green

Features
Product colour *
Green
Cable length *
304,8 m
Cable standard *
Cat6
Cable shielding *
U/UTP (UTP)
Connector 1 gender *
No
Connector 2 gender *
No
Jacket material
Polyvinyl chloride (PVC)
Conductor type
Solid
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.3ab, IEEE 802.5
AWG wire size
23
Data transfer rate
1000 Mbit/s
Frequency
550 MHz
Certification
TAA
Country of origin
South Korea
Packaging data
Quantity per pack
1 pc(s)
Package width
359,9 mm
Package depth
350 mm
Package height
350 mm
Package weight
14,1 kg
Package type
Box
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case GTIN (EAN/UPC)
10037332159998
Quantity per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite N200-UR6N-BL networking cable Blue 0,2 m Cat6 U/UTP (UTP) Tripp Lite N200-UR6N-BL networking cable Blue 0,2 m Cat6 U/UTP (UTP)
(show image)
N200-UR6N-BL N200-UR6N-BL Cat6 Gigabit Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 6-in. (15.24 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N200-UR10-BL networking cable Blue 3 m Cat6 U/UTP (UTP) Tripp Lite N200-UR10-BL networking cable Blue 3 m Cat6 U/UTP (UTP)
(show image)
N200-UR10-BL N200-UR10-BL Cat6 Gigabit Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N200-UR07-BL networking cable Blue 2,1 m Cat6 U/UTP (UTP) Tripp Lite N200-UR07-BL networking cable Blue 2,1 m Cat6 U/UTP (UTP)
(show image)
N200-UR07-BL N200-UR07-BL Cat6 Gigabit Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 7 ft. (2.13 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N200-UR05-BL networking cable Blue 1,5 m Cat6 U/UTP (UTP) Tripp Lite N200-UR05-BL networking cable Blue 1,5 m Cat6 U/UTP (UTP)
(show image)
N200-UR05-BL N200-UR05-BL Cat6 Gigabit Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 5 ft. (1.52 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N200-UR03-BL networking cable Blue 0,9 m Cat6 U/UTP (UTP) Tripp Lite N200-UR03-BL networking cable Blue 0,9 m Cat6 U/UTP (UTP)
(show image)
N200-UR03-BL N200-UR03-BL Cat6 Gigabit Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N200-UR01-BL networking cable Blue 0,3 m Cat6 U/UTP (UTP) Tripp Lite N200-UR01-BL networking cable Blue 0,3 m Cat6 U/UTP (UTP)
(show image)
N200-UR01-BL N200-UR01-BL Cat6 Gigabit Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 1 ft. (0.31 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N002-030-BL networking cable Blue 9,1 m Cat5e U/UTP (UTP) Tripp Lite N002-030-BL networking cable Blue 9,1 m Cat5e U/UTP (UTP)
(show image)
N002-030-BL N002-030-BL Cat5e 350 MHz Molded (UTP) Ethernet Cable (RJ45 M/M), PoE - Blue, 30 ft. (9.14 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N002-025-WH networking cable White 7,6 m Cat5e U/UTP (UTP) Tripp Lite N002-025-WH networking cable White 7,6 m Cat5e U/UTP (UTP)
(show image)
N002-025-WH N002-025-WH Cat5e 350 MHz Molded (UTP) Ethernet Cable (RJ45 M/M), PoE - White, 25 ft. (7.62 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N002-100-BK networking cable Black 30,5 m Cat5e U/UTP (UTP) Tripp Lite N002-100-BK networking cable Black 30,5 m Cat5e U/UTP (UTP)
(show image)
N002-100-BK N002-100-BK Cat5e 350 MHz Molded (UTP) Ethernet Cable (RJ45 M/M), PoE - Black, 100 ft. (30.5 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N002-004-GY networking cable Grey 1,2 m Cat5e U/UTP (UTP) Tripp Lite N002-004-GY networking cable Grey 1,2 m Cat5e U/UTP (UTP)
(show image)
N002-004-GY N002-004-GY Cat5e 350 MHz Molded (UTP) Ethernet Cable (RJ45 M/M), PoE - Gray, 4 ft. (1.22 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
United States 1 distributor(s)