location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N033-001-10PK wire connector RJ45 (FEMALE) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N033-001-10PK Straight-Through RJ45 Modular In-Line Coupler (RJ45 F/F), 10 Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N033-001-10PK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332200518 show
Category:
Wires to connect two or more components.
Wire Connectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80857
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:33:35
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N033-001-10PK wire connector RJ45 (FEMALE) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Heavy-duty ABS housing
  • - Includes 10 couplers
Warranty: Lifetime limited
Long product name Tripp Lite N033-001-10PK wire connector RJ45 (FEMALE) White :
The long product name of Tripp Lite N033-001-10PK wire connector RJ45 (FEMALE) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Straight-Through RJ45 Modular In-Line Coupler (RJ45 F/F), 10 Pack
More>>>
Tripp Lite N033-001-10PK wire connector RJ45 (FEMALE) White:
The official description of Tripp Lite N033-001-10PK wire connector RJ45 (FEMALE) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The N033-001-10PK Straight-Through RJ45 Modular In-Line Couplers (F/F) connect two RJ45 cables to create one longer cable. Not Cat5/6 rated, these couplers provide a female-to-female feed-through connection. Recommended for telecommunications and data networking applications in which connecting existing cables is preferable to replacing them with longer cables. Package includes 10 couplers.

Short summary description Tripp Lite N033-001-10PK wire connector RJ45 (FEMALE) White:
This short summary of the Tripp Lite N033-001-10PK wire connector RJ45 (FEMALE) White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N033-001-10PK, RJ45 (FEMALE), White, 10 pc(s), 180,1 mm, 12,7 mm, 235 mm

Long summary description Tripp Lite N033-001-10PK wire connector RJ45 (FEMALE) White:
This is an auto-generated long summary of Tripp Lite N033-001-10PK wire connector RJ45 (FEMALE) White based on the first three specs of the first five spec groups.

Tripp Lite N033-001-10PK. Connector(s): RJ45 (FEMALE), Product colour: White. Quantity per pack: 10 pc(s). Package width: 180,1 mm, Package depth: 12,7 mm, Package height: 235 mm. Country of origin: China, Master (outer) case width: 300 mm, Master (outer) case length: 25,4 mm

Features
Connector(s) *
RJ45 (FEMALE)
Product colour *
White
Technical details
Connector 1
RJ45 (FEMALE)
Connector 2
RJ45 (FEMALE)
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332200515
Compliance certificates
RoHS
Packaging content
Quantity per pack *
10 pc(s)
Packaging data
Package width
180,1 mm
Package depth
12,7 mm
Package height
235 mm
Package weight
100 g
Logistics data
Country of origin
China
Master (outer) case width
300 mm
Master (outer) case length
25,4 mm
Master (outer) case height
400 mm
Master (outer) case weight
910 g
Quantity per master (outer) case
10 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)