location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DMCS3270XPBB TV mount 177,8 cm (70") Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rolling TV Cart with Rechargeable Battery Power for 32” to 70” Displays
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMCS3270XPBB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332260352 show
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24056
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 23:06:05
The date of the most recent change of this product data-sheet in Icecat.
Tripp Lite DMCS3270XPBB user manual (25.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DMCS3270XPBB TV mount 177,8 cm (70") Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 68 kg
  • - Minimum screen size: 81,3 cm (32") Maximum screen size: 177,8 cm (70") Floor
  • - Number of displays supported: 1
  • - Height adjustment Tilt adjustment
  • - Cable management
  • - Aluminium, Steel Black, Silver
Warranty: 2-year limited warranty
Long product name Tripp Lite DMCS3270XPBB TV mount 177,8 cm (70") Black, Silver :
The long product name of Tripp Lite DMCS3270XPBB TV mount 177,8 cm (70") Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Rolling TV Cart with Rechargeable Battery Power for 32” to 70” Displays
More>>>
Tripp Lite DMCS3270XPBB TV mount 177,8 cm (70") Black, Silver:
The official description of Tripp Lite DMCS3270XPBB TV mount 177,8 cm (70") Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Move Your Flat-Panel Display or Interactive Whiteboard Wherever Your Audience Is
This rugged Tripp Lite rolling TV stand combines a height-adjustable display mount with the convenience
of a mobile cart. Mount your flat-panel television, digital whiteboard or touchscreen monitor to the all-metal
unit, and then roll it safely and smoothly from room to room. The DMCS3270XPBB lets you deliver your
message in corporate, education, healthcare, commercial, hospitality, retail, government and other
settings requiring flexibility in a screen’s location.

Comes Ready to Roll Wherever You Need to Go
A mobile stand with four-inch swivel casters allows you to roll the DMCS3270XPBB into any office,
conference room, huddle space or classroom best suited for cost-efficient resource sharing. Ease of
movement allows collaborative workflow to happen in any location and maximizes usage to increase
engagement, creativity and productivity. Handles on the support columns help you guide the cart’s
movement. The casters lock into place to keep the stand securely in position while at rest.

No Need to Limit Your Presentations to Areas Where Wall Outlets Are Convenient
The DMCS3270XPBB is designed to encourage and assist group collaboration and audience
participation. To support this goal, an enclosed, rechargeable lithium iron phosphate (LiFePO4) battery
system powers the display for up to 90 minutes without being plugged into a wall outlet. This allows you to
give your presentations in areas where no outlets are present or are too far away. LEDs monitor battery
charge level in real time. Plug the system into a standard AC outlet to charge the battery when not in use.

Raise and Lower the Screen to Find the Most Comfortable Viewing Angle
The height-adjustable TV floor stand fits most flat-panel displays, whiteboards and monitors from 32 to 70
inches. Its durable steel frame withstands the stress of repeated adjustments and supports up to 150
pounds (68 kg). You can raise or lower the height of the display from 47 to 63 inches above the floor. You
can also tilt the screen to achieve the most comfortable viewing angle or rotate it to view the image in
either landscape or portrait mode.

Conveniently Place Peripherals and Manage Cables
A durable shelf holds audio/video and other components, such as laptops, projectors, webcams and Bluray players. Cables can be routed through the columns to keep them hidden and avoid excessive clutter.

VESA-Compliant Mounting Ensures Display Compatibility
VESA (Video Electronics Standards Association) promotes uniformity in the video electronics industry by
developing standards for TVs and monitors. For hassle-free display compatibility, this mount supports
most VESA mounting hole patterns.

Short summary description Tripp Lite DMCS3270XPBB TV mount 177,8 cm (70") Black, Silver:
This short summary of the Tripp Lite DMCS3270XPBB TV mount 177,8 cm (70") Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DMCS3270XPBB, 81,3 cm (32"), 177,8 cm (70"), 68 kg, -10 - 5°, Aluminium, Steel, Black, Silver

Long summary description Tripp Lite DMCS3270XPBB TV mount 177,8 cm (70") Black, Silver:
This is an auto-generated long summary of Tripp Lite DMCS3270XPBB TV mount 177,8 cm (70") Black, Silver based on the first three specs of the first five spec groups.

Tripp Lite DMCS3270XPBB. Maximum weight capacity: 68 kg, Minimum screen size: 81,3 cm (32"), Maximum screen size: 177,8 cm (70"). Tilt angle range: -10 - 5°. Product colour: Black, Silver

Mounting
Minimum screen size
81,3 cm (32")
Maximum weight capacity *
68 kg
Maximum screen size *
177,8 cm (70")
Suitable for computer monitor
No
Number of displays supported
1
Mounting type *
Floor
Ergonomics
Height adjustment
Yes
Tilt adjustment
Yes
Tilt angle range
-10 - 5°
Number of wheels
2 wheel(s)
Cable management
Yes
Design
Product colour *
Black, Silver
Housing material
Aluminium, Steel
Power
AC input voltage
120 V
Technical details
Country of origin
China
Weight & dimensions
Width
584 mm
Depth (min)
58,1 cm
Height
1168,4 mm
Weight
47,2 kg
Packaging data
Package width
863,6 mm
Package depth
1397 mm
Package height
711,2 mm
Package weight
77,1 kg
Logistics data
Master (outer) case width
863,6 mm
Master (outer) case length
1397 mm
Master (outer) case height
711,2 mm
Master (outer) case weight
77,1 kg
Quantity per master (outer) case
1 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332260359
Harmonized System (HS) code
9403,20,0081
Country Distributor
United States 1 distributor(s)