location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DM80COVER TV accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DM80COVER Weatherproof Outdoor TV Cover for 80” Flat-Panel Televisions and Monitors
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DM80COVER
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332258595 show
Category: TV Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31190
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:15:16
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DM80COVER TV accessory
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Polyester fabric prevents sun, water and wind from damaging your outdoor TV
  • - Protects the screen from scratches, dents and dust when TV is not in use
  • - Zipper and hook-and-loop fastener secure the easy-to-clean cover in position
  • - Convenient built-in pocket stores TV remote, cables and other accessories
  • - Recommended for home, advertising, hospitality and digital signage applications
Warranty: 2-year limited
Long product name Tripp Lite DM80COVER TV accessory :
The long product name of Tripp Lite DM80COVER TV accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Weatherproof Outdoor TV Cover for 80” Flat-Panel Televisions and Monitors
More>>>
Tripp Lite DM80COVER TV accessory:
The official description of Tripp Lite DM80COVER TV accessory as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Outdoor TV Cover Protects Your Flat-Screen Display from Water, Sun and Other Elements
Now that you have mounted an expensive television to the wall of your outdoor desk, balcony, patio or pool area, you need to keep it in perfect working condition. This outdoor cover protects your TV against the hot sun, cool rain, cold snow and other elements. It also helps repel scratches, dents and dust to make sure the high-definition picture stays crisp and clear.

Durable Water-Resistant Fabric Provides Year-Round Protection
Rain, snow, sleet, water splashing from your backyard pool, even early morning dew are repelled by the rugged polyester fabric. The weatherproof cover wraps around the entire TV in seconds with a zipper and hook-and-loop fastener for supreme protection. The cover is easy to clean and easy to fold and store nearby while the display is in use. A built-in pocket safely stores the TV remote, cables and other necessary accessories.

Fits Most 80 in. Flat-Panel TVs and Monitors
The DM80COVER is ideal protection not only for displays used in digital signage applications, but also for televisions mounted on decks, balconies, patios and swimming pool areas.

Short summary description Tripp Lite DM80COVER TV accessory:
This short summary of the Tripp Lite DM80COVER TV accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DM80COVER, Outdoor cover, Black, Fabric, 2032 - 2032 mm (80 - 80"), China, RoHS

Long summary description Tripp Lite DM80COVER TV accessory:
This is an auto-generated long summary of Tripp Lite DM80COVER TV accessory based on the first three specs of the first five spec groups.

Tripp Lite DM80COVER. Product type: Outdoor cover, Product colour: Black, Material: Fabric. Width: 134,6 mm, Height: 1046,5 mm, Depth: 1844 mm. Package width: 61 mm, Package depth: 373,4 mm, Package height: 287 mm. Master (outer) case width: 315 mm, Master (outer) case length: 335,3 mm, Master (outer) case height: 388,6 mm

Features
Product type *
Outdoor cover
Product colour
Black
Material
Fabric
Screen size compatibility
2032 - 2032 mm (80 - 80")
Waterproof
Yes
Country of origin
China
Certification
RoHS
Weight & dimensions
Width
134,6 mm
Height
1046,5 mm
Depth
1844 mm
Weight
1,95 kg
Packaging data
Package width
61 mm
Package depth
373,4 mm
Package height
287 mm
Package weight
2,31 kg
Logistics data
Master (outer) case width
315 mm
Master (outer) case length
335,3 mm
Master (outer) case height
388,6 mm
Master (outer) case weight
11,8 kg
Quantity per master (outer) case
5 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332258592
Harmonized System (HS) code
6307,90,9891
Brand Image Product code Product Stock Price from
Tripp Lite DM6570COVER TV accessory Tripp Lite DM6570COVER TV accessory
(show image)
DM6570COVER DM6570COVER Weatherproof Outdoor TV Cover for 65” to 70” Flat-Panel Televisions and Monitors 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)