Tripp Lite logo

Tripp Lite AV3500PC surge protector Black 8 AC outlet(s) 110-125 V

Data-sheet quality:
created/standardized by Icecat
Product views:
115582
Info modified on:
10 Aug 2024, 09:52:09
Warranty:
Lifetime limited warranty
Long product name Tripp Lite AV3500PC surge protector Black 8 AC outlet(s) 110-125 V:

Isobar 8-Outlet Professional Audio/Video Power Conditioning Center, 10 ft. Cord w/Right-Angle Plug, 5700 Joules, LCD, 1U

Tripp Lite AV3500PC surge protector Black 8 AC outlet(s) 110-125 V:

Premium protection for your expensive home theater equipment, the AV3500PC Isobar® 8-Outlet Professional Audio/Video Power Conditioning Center features a network-grade surge protection rating of 5700 joules to defend your sensitive electronics against even the strongest surges and spikes. In fact, Tripp Lite will repair or replace any connected equipment damaged by surges, including direct lightning strikes, up to $100,000 for life (valid in the U.S., Canada and Puerto Rico only).

Your devices, including HDTVs, Blu-ray™ players, receivers, amplifiers, DVRs and video game systems, plug into eight NEMA 5-15R outlets—seven rear and one front—which are arranged in two exclusive isolated filter banks. These banks prevent disruptive line noise from causing A/V distortion, computer lock-ups, data errors and similar problems. Large toroidal chokes, ferrite rod-core inductors, HF/VHF capacitors and multiple layers of metal oxide varistors remove EMI/RFI interference and prevent system crashes, reboots and performance problems. Coaxial and RJ11 jacks also protect your incoming cable, satellite and telephone signals.

Because residential power outlets have three wires—hot line (H), neutral (N) and ground (G)—the AV3500PC protects all three, covering two protection modes: full normal mode (H-N) and common mode (N-G/H-G).

An integrated 12A circuit breaker protects all outlets and shuts down connected equipment in the event of an overload. A lighted on/off switch provides one-touch control over all outlets. Diagnostic LED shows power, protection and ground status, and an LCD meter displays input voltage at a glance. A 10-foot AC power cord with right-angle 5-15P plug reaches nearby outlets and allows furniture to be placed flush against the wall.

Network-Grade 5700-Joule Surge Protection for Your Home Theater Electronics

- Protects your A/V components against even the strongest surges and spikes
- Full normal mode (H-N) and common mode (N-G/H-G) line surge suppression
- 8 NEMA 5-15R surge-protected outlets (7 rear, 1 front)
- 3 sets of bi-directional coaxial and 1 set of RJ11 jacks protect cable, satellite and telephone/DSL signals

Premium Safety Features

- Lighted on/off switch provides one-touch control over connected equipment
- Automatic shutoff cuts power to outlets when protection circuit has been compromised
- Diagnostic LEDs confirm power, protection and ground status
- LCD meter with dimmer control displays input voltage at a glance
- Audible alarm alerts you to damaged internal protection circuitry
- Conforms to current UL 1449 and 962A safety standards

Fits Effortlessly Into Your Setup

- 10 ft. AC power cord reaches nearby outlets
- Space-saving right-angle NEMA 5-15P plug allows furniture and equipment to move flush against the wall
- Metal housing mounts easily in 1U of space in EIA-standard 19 in. racks
- Supports shelf installation as console component

Backed by Tripp Lite’s Ultimate Lifetime Insurance

- $100,000 Ultimate Lifetime Insurance covers any connected components damaged by power surge (U.S., Canada and Puerto Rico only)

Package Includes

- AV3500PC Isobar 8-Outlet Professional Audio/Video Power Conditioning Center
- Rack-mounting hardware
- Owner’s manual

Short summary description Tripp Lite AV3500PC surge protector Black 8 AC outlet(s) 110-125 V:

Tripp Lite AV3500PC, 5700 J, 8 AC outlet(s), NEMA 5-15R, 110-125 V, 50 - 60 Hz, 1440 W

Long summary description Tripp Lite AV3500PC surge protector Black 8 AC outlet(s) 110-125 V:

Tripp Lite AV3500PC. Surge energy rating: 5700 J, AC outlets quantity: 8 AC outlet(s), AC outlet types: NEMA 5-15R. Product colour: Black. Weight: 2,49 kg, Width: 444,5 mm, Depth: 374,6 mm. Package width: 571,5 mm, Package depth: 406,4 mm, Package height: 76,2 mm. Number of products included: 1 pc(s)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.