More>>>
Short summary description Tragant NL-404P GPS receiver module Serial 50 channels Black:
This short summary of the Tragant NL-404P GPS receiver module Serial 50 channels Black data-sheet is auto-generated and uses the product title and the first six key specs.
Tragant NL-404P, Serial, -160 dBmW, 50 channels, u-blox 6, L1, 1575,42 MHz
Long summary description Tragant NL-404P GPS receiver module Serial 50 channels Black:
This is an auto-generated long summary of Tragant NL-404P GPS receiver module Serial 50 channels Black based on the first three specs of the first five spec groups.
Tragant NL-404P. Interface: Serial, Sensitivity: -160 dBmW, Channels quantity: 50 channels. Width: 62 mm, Depth: 62 mm, Height: 21 mm. Input voltage: 5 V. Certification: CE, FCC, RoHS