Techly logo

Techly ICA-PLB 840 TV mount/stand 2,03 m (80") Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82160
Info modified on:
10 Aug 2024, 09:47:13
Bullet Points Techly ICA-PLB 840 TV mount/stand 2,03 m (80") Black:
  • - Universal wall bracket for fixing a flat LED / LCD TV; Easy and quick to install, it is ideal for home, office and commercial applications
  • - Bracket suitable for LED LCD TV 42-80 "
  • - Bracket adjustable VESA up to 800 x 400 mm
  • - Maximum weight supported: 60 kg
  • - Fixed support
  • - Distance from wall 22 mm
  • - Square holes that facilitate the passage of cables
  • - Safety screws to prevent movement of the TV after they have been attached to the bracket
Long product name Techly ICA-PLB 840 TV mount/stand 2,03 m (80") Black:

Wall Mount for LED LCD TV 42-80" Ultra Slim Fixed H400mm

Techly ICA-PLB 840 TV mount/stand 2,03 m (80") Black:

Universal wall bracket for fixing a flat LED / LCD TV; Easy and quick to install, it is ideal for home, office and commercial applications.

Characteristics
- Bracket suitable for LED LCD TV 42-80 ";
- Bracket adjustable VESA up to 800 x 400 mm;
- Maximum weight supported: 60 kg.

Specifications
- Fixed support;
- Distance from wall 22 mm;
- Square holes that facilitate the passage of cables;
- Safety screws to prevent movement of the TV after they have been attached to the bracket;
- Dimensions: 850 x 420 x 22 mm;
- Black Colour.

The package includes
- Wall support for LED LCD TV;
- Mounting accessories (screws, plugs ...) and installation instructions.

Short summary description Techly ICA-PLB 840 TV mount/stand 2,03 m (80") Black:

Techly ICA-PLB 840, 106,7 cm (42"), 2,03 m (80"), 60 kg, 800 x 400 mm, 800 x 400 mm, Black

Long summary description Techly ICA-PLB 840 TV mount/stand 2,03 m (80") Black:

Techly ICA-PLB 840. Maximum weight capacity: 60 kg, Minimum screen size: 106,7 cm (42"), Maximum screen size: 2,03 m (80"), Minimum VESA mount: 800 x 400 mm, Maximum VESA mount: 800 x 400 mm. Distance to the wall (min): 2,2 cm, Distance to the wall (max): 2,2 cm. Product colour: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.