Techly logo

Techly ICA-MS 461 monitor mount / stand 81,3 cm (32") Desk Transparent

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57088
Info modified on:
02 May 2023, 09:02:54
Bullet Points Techly ICA-MS 461 monitor mount / stand 81,3 cm (32") Desk Transparent:
  • - Raises monitor to a more comfortable viewing position and helps to reduce neck and eye strain
  • - Flat work surface provides storage space for holding task-related items
  • - Anti-slip silicone pads offer additional stable to hold your valued monitor
  • - Material: Steel, Plastic, Glass
  • - Glass Thickness: 5 mm
Long product name Techly ICA-MS 461 monitor mount / stand 81,3 cm (32") Desk Transparent:

Universal Tabletop Monitor Riser

Techly ICA-MS 461 monitor mount / stand 81,3 cm (32") Desk Transparent:

- Raises monitor to a more comfortable viewing position and helps to reduce neck and eye strain
- Flat work surface provides storage space for holding task-related items
- Expands your work area upward, maximizing your available work area, creates additional horizontal surface under the monitors to store your laptop, keyboard or other office related document or accessories
- Suggested Screen Size: 13-32"
- Max load: 20 kg
- Anti-slip silicone pads offer additional stable to hold your valued monitor
- Simple construction allows fast installation
- Material: Steel, Plastic, Glass
- Product Size: 560 x 210 x 80 mm
- Glass Thickness: 5 mm
- Color: white

Short summary description Techly ICA-MS 461 monitor mount / stand 81,3 cm (32") Desk Transparent:

Techly ICA-MS 461, Freestanding, 20 kg, 33 cm (13"), 81,3 cm (32"), Transparent

Long summary description Techly ICA-MS 461 monitor mount / stand 81,3 cm (32") Desk Transparent:

Techly ICA-MS 461. Mounting: Freestanding, Maximum weight capacity: 20 kg, Minimum screen size: 33 cm (13"), Maximum screen size: 81,3 cm (32"). Product colour: Transparent

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.