location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Consumer messenger 39,1 cm (15.4") Messenger case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Consumer messenger
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TSM025EU
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69251
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus Consumer messenger 39,1 cm (15.4") Messenger case
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Messenger case 39,1 cm (15.4")
  • - Nylon
  • - 1,1 kg
Long product name Targus Consumer messenger 39,1 cm (15.4") Messenger case :
The long product name of Targus Consumer messenger 39,1 cm (15.4") Messenger case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Consumer messenger 15.4"
More>>>
Targus Consumer messenger 39,1 cm (15.4") Messenger case:
The official description of Targus Consumer messenger 39,1 cm (15.4") Messenger case as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Notebook Messenger for all users with a modernrelaxed look
The Targus Vibe Messenger is designed to fit notebooks with up to 15.4" screens. With a relaxed modern design this messenger is both fashionable and functional, with a padded section to protect your notebook. Organisation is also made easy, with space for you papers and files, and integrated workstation with mesh pockets, CD/DVD storage, pen loops, quick release key clip, and an ID holder. A large rear pocket for papers and two smaller front pockets provide instant access for those essential items, no more searching at the bottom of your bag! A side pocket for your MP3 player with headphone port allows music on the move.

Short summary description Targus Consumer messenger 39,1 cm (15.4") Messenger case:
This short summary of the Targus Consumer messenger 39,1 cm (15.4") Messenger case data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Consumer messenger, Messenger case, 39,1 cm (15.4"), 1,1 kg

Long summary description Targus Consumer messenger 39,1 cm (15.4") Messenger case:
This is an auto-generated long summary of Targus Consumer messenger 39,1 cm (15.4") Messenger case based on the first three specs of the first five spec groups.

Targus Consumer messenger. Case type: Messenger case, Maximum screen size: 39,1 cm (15.4"). Weight: 1,1 kg

Features
Maximum screen size *
39,1 cm (15.4")
Case type *
Messenger case
Material *
Nylon
Combination locks
No
Weight & dimensions
Weight
1,1 kg
Notebook compartment dimensions (W x D x H)
360 x 300 x 50 mm
Other features
Dimensions (WxDxH)
480 x 350 x 120 mm
Brand Image Product code Product Stock Price from
Targus Consumer Backpack 39,1 cm (15.4") Backpack case Blue Targus Consumer Backpack 39,1 cm (15.4") Backpack case Blue
(show image)
TSB055EU Consumer Backpack 0.00
(excl. VAT)
0 (incl. VAT)
Targus Special Edition Urban Top Load 39,1 cm (15.4") Briefcase Targus Special Edition Urban Top Load 39,1 cm (15.4") Briefcase
(show image)
TBT018EU Special Edition Urban Top Load 0.00
(excl. VAT)
0 (incl. VAT)
Targus Essential Backpack 39,1 cm (15.4") Backpack case Blue Targus Essential Backpack 39,1 cm (15.4") Backpack case Blue
(show image)
TSB053EU Essential Backpack 0.00
(excl. VAT)
0 (incl. VAT)
Targus Pulse Backpack, 3D air-mesh deluxe padding 39,1 cm (15.4") Backpack case Targus Pulse Backpack, 3D air-mesh deluxe padding 39,1 cm (15.4") Backpack case
(show image)
TSB054EU Pulse Backpack, 3D air-mesh deluxe padding 0.00
(excl. VAT)
0 (incl. VAT)