location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus TNT009EU laptop case 34 cm (13.4") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TNT009EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TNT009EU show
Show alternative article codes used in the online market place
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 180514
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus TNT009EU laptop case 34 cm (13.4") Briefcase Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 34 cm (13.4") Black
  • - Nylon
  • - Dust resistant, Scratch resistant
  • - 900 g
Warranty: Lifetime
Long product name Targus TNT009EU laptop case 34 cm (13.4") Briefcase Black :
The long product name of Targus TNT009EU laptop case 34 cm (13.4") Briefcase Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12 – 13.4"/ 30.7 – 34cm Atmosphere Toploading Laptop Case
More>>>
Targus TNT009EU laptop case 34 cm (13.4") Briefcase Black:
The official description of Targus TNT009EU laptop case 34 cm (13.4") Briefcase Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed especially for small notebooks 12” to 13.4” screens, this case protects your computer in a high-density padded computer section. Features include: a front pocket with work station for quick access to items you need most: your airline ticket, passport, PDA, pens, keys and business cards - eliminating the need to open the main compartment to access these items.

Made from lightweight materials and with an ultra comfort handle it is a must for organisation, durability and style. This case is ready when you are.

- Capacity – Padded notebook computer compartment for notebooks with 12" to 13.4” screens
- Design – Elegant innovative style: two tone nylon and innovative shape
- Organisation – Plenty of accessory pockets for: mobile phone, PDA, business cards, pens, keys and rear document pocket to transport and protect your papers

Short summary description Targus TNT009EU laptop case 34 cm (13.4") Briefcase Black:
This short summary of the Targus TNT009EU laptop case 34 cm (13.4") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus TNT009EU, Briefcase, 34 cm (13.4"), 900 g

Long summary description Targus TNT009EU laptop case 34 cm (13.4") Briefcase Black:
This is an auto-generated long summary of Targus TNT009EU laptop case 34 cm (13.4") Briefcase Black based on the first three specs of the first five spec groups.

Targus TNT009EU. Case type: Briefcase, Maximum screen size: 34 cm (13.4"). Weight: 900 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
34 cm (13.4")
Case type *
Briefcase
Material *
Nylon
Product main colour *
Black
Protection features
Dust resistant, Scratch resistant
Quantity
1
Weight & dimensions
Width
385 mm
Depth
130 mm
Height
290 mm
Weight
900 g
Notebook compartment dimensions (W x D x H)
340 x 35 x 280 mm
Other features
Minimum screen size
30,5 cm (12")
Country Distributor
United Kingdom 1 distributor(s)