Targus logo

Targus AWE13US laptop stand Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53913
Info modified on:
21 Oct 2022, 10:32:10
Warranty:
1 year
Long product name Targus AWE13US laptop stand Grey:

Ergonomic Modular Stand for Notebooks

Targus AWE13US laptop stand Grey:

The ergonomic modular stand houses your notebook computer and docking device, saving valuable desk space. It provides cooling, cable management & storage with 4 adjustable heights for improved ergonomics. Can also be integratesd with the optional Chill Mat™ for additional active cooling.
- Notebook stand and more: Provides plenty of air ventilation for notebooks, cable-management, for an
- Adjustable height: Height can be adjusted to 4 desired viewing angles providing improved ergonomics
- Extra cooling: Integrates with the optional Targus Chill Mat™ to provide additional active cooling
- Support: Can support up to 17” notebooks and fits the Targus Docking Stations

Short summary description Targus AWE13US laptop stand Grey:

Targus AWE13US, Grey, 2,26 kg, 330 x 381 x 203 mm

Long summary description Targus AWE13US laptop stand Grey:

Targus AWE13US. Product colour: Grey. Weight: 2,26 kg. Dimensions (WxDxH): 330 x 381 x 203 mm

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.