location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro SC732I-500B Midi Tower Black 500 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
732I-500B Mid-Tower Black Workstation Case with 500W 80PLUS Bronze Power Supply
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSE-732I-500B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672042086214 show
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113521
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:54
The date of the most recent change of this product data-sheet in Icecat.
Supermicro CSE-732I-500B user manual (11.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Supermicro SC732I-500B Midi Tower Black 500 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 90° Rotatable HDD Cage
  • - Whisper-Quiet (<21dB)
  • - Kensington Lock Security
  • - Front I/O Ports: 2x USB 2.0
  • - 1x Optional Front 12cm (1850 RPM) PWM Fan
  • - Mid-Tower Chassis Supports Micro-ATX Motherboard, Sizes – E-ATX/ATX/Micro ATX
  • - 500W Bronze Level Certified High-Efficiency Power Supply
  • - 1x Rear 12cm (1850 RPM) PWM Fan
  • - 2x 5.25" External HDD Drive Bays & 4x 3.5" Internal HDD Drive Bays
Long product name Supermicro SC732I-500B Midi Tower Black 500 W :
The long product name of Supermicro SC732I-500B Midi Tower Black 500 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Supermicro 732I-500B Mid-Tower E-ATX/ATX Workstation Chassis with 500W 80PLUS Bronze Power Supply
More>>>
Short summary description Supermicro SC732I-500B Midi Tower Black 500 W:
This short summary of the Supermicro SC732I-500B Midi Tower Black 500 W data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro SC732I-500B, Midi Tower, PC, Black, ATX, EATX, micro ATX, Metal, HDD, Network, Power, System

Long summary description Supermicro SC732I-500B Midi Tower Black 500 W:
This is an auto-generated long summary of Supermicro SC732I-500B Midi Tower Black 500 W based on the first three specs of the first five spec groups.

Supermicro SC732I-500B. Form factor: Midi Tower, Type: PC, Product colour: Black. Power supply: 500 W, Power supply location: Rear, AC input voltage: 100 - 240 V. Front fans diameters supported: 120 mm, Rear fans installed: 1x 120 mm, Noise level (low speed): 21 dB. Supported HDD sizes: 3.5,5.25". Width: 193 mm, Depth: 525 mm, Height: 424 mm

Source Testseek summary Average rating
Reviews
Updated:
2014-12-24 07:07:50
Uk has collected 1 expert review for Supermicro 732I-500B Mid-Tower Black Workstation Case with 500W 80PLUS Bronze Power Supply and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Brand Image Product code Product Stock Price from
Supermicro

Supermicro SuperChassis 745BAC-R1K28B2 Full Tower Black 1280 W
(show image)
CSE-745BAC-R1K28B2 745BAC-R1K28B2 Full Tower Rack-Mountable Workstation / Server Case with 1280W Redundant Power Supply 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro SuperChassis GS50-000R Midi Tower Black, Red
(show image)
CSE-GS50-000R S5 GS50-000R Mid-Tower Workstation / Gaming Case 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro SuperChassis 743TQ-865B-SQ Tower Black 865 W
(show image)
CSE-743TQ-865B-SQ 743TQ-865B-SQ Full Tower Black Rack-Mountable Workstation / Server Case with 865W Power Supply 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 1 distributor(s)