StarTech.com logo

StarTech.com USBDVI4N1A10 KVM cable Black 3 m

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
178827
Info modified on:
15 Dec 2023, 14:43:01
Warranty:
Lifetime Warranty
Long product name StarTech.com USBDVI4N1A10 KVM cable Black 3 m:

StarTech.com StarTech.com 4-in-1 USB DVI KVM Cable - Keyboard / video / mouse / audio extender - 4 pin USB Type A, mini-phone stereo 3.5 mm , DVI-I - mini-phone stereo 3.5 mm , 4 pin USB Type B, DVI-I - 3 m

StarTech.com USBDVI4N1A10 KVM cable Black 3 m:

Connect high resolution DVI video, USB, audio and microphone all in one cable

The USBDVI4N1A10 10 ft 4-in-1 USB DVI KVM Cable with Audio and Microphone integrates DVI video quality with USB mouse, keyboard, 3.5mm audio out and microphone connections into a single, compact cable.

The 4-in-1 KVM cable is a cost-effective and convenient solution that's suitable for use with DVI supported USB KVM switches, allowing you to share a USB peripheral set between two computers configured for high definition output.

Backed by a StarTech.com Lifetime Warranty.

Works with:

Compatible StarTech.com KVMs can be found under the Accessories section.

Aten models (CS1642, CS1644, CS1784, CS1782, CS1762, CS1764)Avocent models (2SVDVI10-001, 4SVDVI10-001, SV4UAD, SC420, SC440, SC540)Belkin models (F1DN102D, F1DN104D, F1DD102L, F1DD104L)Cables to go models (52047, 52048)

The StarTech.com Advantage

- Compact 4-in-1 construction for clean and discrete connections

Short summary description StarTech.com USBDVI4N1A10 KVM cable Black 3 m:

StarTech.com USBDVI4N1A10, 3 m, DVI-I, Black, USB, DVI-I + USB A + 2x3.5mm, DVI-I + USB B + 2x3.5mm

Long summary description StarTech.com USBDVI4N1A10 KVM cable Black 3 m:

StarTech.com USBDVI4N1A10. Cable length: 3 m, Video port type: DVI-I, Product colour: Black. Weight: 900 g, Package width: 36 mm, Package depth: 140 mm. Connector(s): 2 x DVI-I (M), 2 x Phono 3.5 mm (M), 1 x USB A (F), 1 x USB B (F)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.