location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB32HD4K USB graphics adapter 3840 x 2160 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 to HDMI Adapter - 4K 30Hz Ultra HD - DisplayLink Certified - USB Type-A to HDMI Display Adapter Converter for Monitor - External Video & Graphics Card - Mac & Windows
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB32HD4K show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030859271 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 280647
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:33:23
The date of the most recent change of this product data-sheet in Icecat.
StarTech.com USB32HD4K user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com USB32HD4K USB graphics adapter 3840 x 2160 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PERFORMANCE: This USB 3.0 to HDMI dongle lets you connect your laptop or desktop computer to an HDMI monitor, TV or projector using a single USB Type-A port; Up to 4K 30Hz (UHD); 5.1ch audio (through HDMI); HDCP 2.2; USB bus-powered; Compatible with 1080p
  • - INCREASE PRODUCTIVITY: USB-A to HDMI adapter lets you add a display in extended mode (2 displays total incl. laptop screen) through an available USB-A port; Supports ultrawide displays up to 3440x1440; Enable extended display on Apple M1/M2 MacBooks
  • - COMPATIBILITY: Works with Windows, macOS 10.14+, ChromeOS and Linux; Ensured compatibility with any USB-A laptop, Ultrabook, PC desktop or small form factor system; Works with systems even if 4K output is not natively supported by laptops/video cards
  • - NOTE: This adapter will not work with macOS version 10.13.4 to 10.13.6; We recommend users update to 10.14 or later to ensure compatibility with DisplayLink; Driver required for macOS; Auto-driver install with Windows and ChromeOS
  • - THE IT PRO'S CHOICE: Designed and built for IT Professionals, this USB Type-A to HDMI adapter dongle is backed for 2-years by StarTech.com, including free 24/5 North America based multi-lingual tech support
Warranty: 2 Years
Long product name StarTech.com USB32HD4K USB graphics adapter 3840 x 2160 pixels Black :
The long product name of StarTech.com USB32HD4K USB graphics adapter 3840 x 2160 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com USB 3.0 to HDMI Adapter - 4K 30Hz Ultra HD - DisplayLink Certified - USB Type-A to HDMI Display Adapter Converter for Monitor - External Video & Graphics Card - Mac & Windows (USB32HD4K)
More>>>
StarTech.com USB32HD4K USB graphics adapter 3840 x 2160 pixels Black:
The official description of StarTech.com USB32HD4K USB graphics adapter 3840 x 2160 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB 3.0 External Video & Graphics Card | Multi-Monitor | USB-Powered | Supports Mac & Windows®

Use this USB 3.0 to HDMI adapter to connect an HDMI monitor, projector or TV to your computer using a single USB Type-A port.

Enhance Your Productivity

Functioning as an USB external graphics card, this display adapter provides a convenient way to add multi-monitor capability to a USB 3.0 desktop or laptop computer.

Leveraging the USB 3.0 interface, the adapter delivers ultrahigh definition content to your HDMI display. The adapter can be used to increase workstation productivity by extending your desktop or mirror your primary display

The lightweight adapter dongle features a small footprint, making it the perfect accessory for professionals who work remotely from home or in an office environment.

4K Picture Quality

The HDMI output on this USB 3.0 video adapter supports UHD resolutions up to 4K 30Hz. Even if your laptop or desktop video card doesn't natively support 4K output, the adapter allows you to connect a 4K HDTV, monitor or projector.

For added convenience, the adapter is backward compatible with 1080p video resolutions.

DisplayLink 4K Plug-and-Display Certified

Installation has never been easier. When you connect this DisplayLink 4K Plug-and-Display certified adapter to a Windows computer, it automatically downloads and installs the most up-to-date drivers for you, so you won't have to. This USB to HDMI adapter is compatible with any operating system, including Windows, macOS, ChromeOS and Linux.

USB32HD4K is backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

Short summary description StarTech.com USB32HD4K USB graphics adapter 3840 x 2160 pixels Black:
This short summary of the StarTech.com USB32HD4K USB graphics adapter 3840 x 2160 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB32HD4K, 3.2 Gen 1 (3.1 Gen 1), USB Type-A, HDMI output, 3840 x 2160 pixels

Long summary description StarTech.com USB32HD4K USB graphics adapter 3840 x 2160 pixels Black:
This is an auto-generated long summary of StarTech.com USB32HD4K USB graphics adapter 3840 x 2160 pixels Black based on the first three specs of the first five spec groups.

StarTech.com USB32HD4K. USB version: 3.2 Gen 1 (3.1 Gen 1), USB connector type: USB Type-A, USB connector gender: Male. Product colour: Black, Housing material: Plastic. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.14 Mojave,..., Linux operating systems supported: Ubuntu 14.04, Ubuntu 16.04, Ubuntu 18.04 LTS. Width: 45 mm, Depth: 200 mm, Height: 15 mm. Package width: 145 mm, Package depth: 212 mm, Package height: 41 mm

Performance
USB connector type
USB Type-A
USB connector gender
Male
USB version *
3.2 Gen 1 (3.1 Gen 1)
DVI output *
No
HDMI output *
Yes
DisplayPort output *
No
Number of displays supported *
1
Internal memory
1024 MB
Maximum resolution
3840 x 2160 pixels
Refresh rate at maximum resolution
30 Hz
Supported graphics resolutions
640 x 480 (VGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 768 (WXGA), 1280 x 800, 1366 x 768, 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2048 x 1152, 3840 x 2160
Supported video modes
480p, 720p, 1080p, 2160p
Audio output channels
5.1 channels
Chipset
DisplayLink - DL-5500
USB pass-through
No
Certification
CE, FCC, DisplayLink, TAA
Design
Product colour
Black
Housing material
Plastic
Integrated USB cable
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 2000, Windows 2000 Professional, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac compatibility
Yes
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur, Mac OS X 13.0 Ventura
Linux operating systems supported
Ubuntu 14.04, Ubuntu 16.04, Ubuntu 18.04 LTS
System requirements
Other operating systems supported
ChromeOS
Minimum processor family
Core i5
Minimum processor speed
2,4 GHz
Minimum RAM
4 GB
Weight & dimensions
Width
45 mm
Depth
200 mm
Height
15 mm
Weight
65 g
USB cable length
0,063 m
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 80 °C
Operating relative humidity (H-H)
0 - 85%
Packaging data
Package width
145 mm
Package depth
212 mm
Package height
41 mm
Package weight
198 g
Packaging content
Manual
Yes
Software CD
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Quantity per master (outer) case
20 pc(s)
Master (outer) case width
235 mm
Master (outer) case length
420 mm
Master (outer) case height
283 mm
Harmonized System (HS) code
84733020
Source Testseek summary Average rating
Reviews
Updated:
2016-11-13 03:23:36
Uk has collected 2 expert reviews for StarTech.com USB 3.0 to HDMI Adapter - 4K 30Hz Ultra HD - DisplayLink Certified - USB Type-A to HDMI Display Adapter Converter for Monitor - External Video & Graphics Card - Mac & Windows and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)