location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com ST7320USBC USB 3.2 Gen 1 (3.1 Gen 1) Type-B 4800 Mbit/s Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6 Port USB 3.0 / USB 2.0 Combo Hub with 2A Charging Port – 2x USB 3.0 & 4x USB 2.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST7320USBC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030847865 show
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 231174
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:35:14
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com ST7320USBC user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com ST7320USBC USB 3.2 Gen 1 (3.1 Gen 1) Type-B 4800 Mbit/s Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2x USB 3.2 Gen 1 and 4x USB 2.0 ports that can be all accessed simultaneously
  • - 2 Amp high output USB Dedicated Charging Port (DCP)
  • - Includes 20 watt power adapter and host USB 3.2 Gen 1 cable
  • - Universal, multi-platform compatible, with no additional drivers or software required
  • - SuperSpeed USB 3.2 Gen 1 compliant host interface, with support for up to 5 Gbps of data bandwidth
Warranty: 2 Years
Long product name StarTech.com ST7320USBC USB 3.2 Gen 1 (3.1 Gen 1) Type-B 4800 Mbit/s Black :
The long product name of StarTech.com ST7320USBC USB 3.2 Gen 1 (3.1 Gen 1) Type-B 4800 Mbit/s Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 6 Port USB 3.0 & USB 2.0 Hub with 2A Charging Port - 2x USB 3.0 Hub Ports & 4x USB 2.0 - Combo USB Hub with 20W Power Adapter
More>>>
StarTech.com ST7320USBC USB 3.2 Gen 1 (3.1 Gen 1) Type-B 4800 Mbit/s Black:
The official description of StarTech.com ST7320USBC USB 3.2 Gen 1 (3.1 Gen 1) Type-B 4800 Mbit/s Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ST7320USBC 6-Port USB 3.0/2.0 Combo Hub features a special high-output dedicated charging port which enables you to charge USB devices by providing up to 2A of power, or it can add 2x USB 3.0 and 4x USB 2.0 ports to a computer through a single USB 3.0 host connection.

The hub includes an external power adapter, which when connected enables charging some portable electronic devices (e.g. an iPhone® or other Smartphone), even without a USB connection to a host computer.

Offering a unique design that features USB ports along 3 sides of the hub, as well as a combination of USB 2.0 and 3.0 ports, this versatile and flexible USB hub is ideal for both laptop and desktop computers.

The ST7320USBC USB 3.0/2.0 hub is backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage
- Adding 6 USB ports (2x USB 3.0, 4x USB 2.0) through a single host connection makes it easy to expand system capability
- A high output USB port can provide up to 2A of power for charging portable devices
- Portable devices can be charged with just the external power adapter connected to the hub, so the desktop or laptop (host) doesn't need to be powered on

Short summary description StarTech.com ST7320USBC USB 3.2 Gen 1 (3.1 Gen 1) Type-B 4800 Mbit/s Black:
This short summary of the StarTech.com ST7320USBC USB 3.2 Gen 1 (3.1 Gen 1) Type-B 4800 Mbit/s Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com ST7320USBC , USB 3.2 Gen 1 (3.1 Gen 1) Type-B, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 4800 Mbit/s, Black, Plastic, DC

Long summary description StarTech.com ST7320USBC USB 3.2 Gen 1 (3.1 Gen 1) Type-B 4800 Mbit/s Black:
This is an auto-generated long summary of StarTech.com ST7320USBC USB 3.2 Gen 1 (3.1 Gen 1) Type-B 4800 Mbit/s Black based on the first three specs of the first five spec groups.

StarTech.com ST7320USBC . Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-B, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 4800 Mbit/s, Product colour: Black, Housing material: Plastic. Power supply type: DC, Power consumption (typical): 20 W, Input voltage: 100 - 240 V. Width: 60 mm, Depth: 99 mm, Height: 20 mm. Package width: 120 mm, Package depth: 140 mm, Package height: 82 mm

Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-B
Hub interfaces *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 2.0 ports quantity
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
Ports quantity *
6
DC-in jack
Yes
Features
Data transfer rate *
4800 Mbit/s
Product colour
Black
Housing material
Plastic
LED indicators
Yes
Power
Power supply type
DC
Power consumption (typical)
20 W
Input voltage
100 - 240 V
Input current
1.5 A
Output voltage
5 V
Output current
4 A
Power plug type
Type H
Weight & dimensions
Width
60 mm
Depth
99 mm
Height
20 mm
Weight
74 g
Packaging data
Package width
120 mm
Package depth
140 mm
Package height
82 mm
Package weight
412 g
Packaging content
Included power plug types
AU, EU, NA, UK
Cables included
USB
Manual
Yes
Operational conditions
Operating temperature (T-T)
0 - 85 °C
Storage temperature (T-T)
-10 - 95 °C
Operating relative humidity (H-H)
5 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
CE, RoHS
Logistics data
Master (outer) case width
300 mm
Master (outer) case length
435 mm
Master (outer) case height
275 mm
Quantity per master (outer) case
20 pc(s)
Harmonized System (HS) code
84719000
Technical details
Compliance certificates
CE, RoHS
Other features
Chipset
VIA/VLI - VL813
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)