location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB to Slimline SATA CD/DVD Optical Drive Enclosure Black USB powered

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB to Slimline SATA CD/DVD Optical Drive Enclosure
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SLMSOPTB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030839686 show
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47988
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com USB to Slimline SATA CD/DVD Optical Drive Enclosure Black USB powered
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Serial ATA
  • - Number of storage drives supported: 1
  • - Black
Warranty: 2 Year Warranty
Long product name StarTech.com USB to Slimline SATA CD/DVD Optical Drive Enclosure Black USB powered :
The long product name of StarTech.com USB to Slimline SATA CD/DVD Optical Drive Enclosure Black USB powered. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com USB to Slimline SATA CD/DVD Optical Drive Enclosure
More>>>
StarTech.com USB to Slimline SATA CD/DVD Optical Drive Enclosure Black USB powered:
The official description of StarTech.com USB to Slimline SATA CD/DVD Optical Drive Enclosure Black USB powered as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Convert Slim SATA optical drive into a portable external CD/DVD drive

Turn any Slim SATA CD/DVD Optical Drive into a portable external USB 2.0 Plug and Play CD/DVD ROM/Writer The SLMSOPTB USB External Slimline CD/DVD drive enclosure features a Slim SATA interface to connect to a Slimline SATA Notebook CD/DVD R/W drive and a USB 2.0 mini B connection to a PC, Notebook, or Netbook. Designed for durability and portability, this compact external optical drive enclosure features a solid aluminum casing and is backed by a 2-year StarTech.com warranty.

The StarTech.com Advantage

- Ultra compact durable solid aluminum enclosure provide peace of mind and protection for the enclosure slim optical drive
- Completely powered by USB, this USB 2.0 enclosure does not require an external power adapter to work, maximizing portability
- Fully Plug and Play compatible, this enclosure does not require drivers or software and it compatible with Windows, Mac, and Linux PCs

Short summary description StarTech.com USB to Slimline SATA CD/DVD Optical Drive Enclosure Black USB powered:
This short summary of the StarTech.com USB to Slimline SATA CD/DVD Optical Drive Enclosure Black USB powered data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB to Slimline SATA CD/DVD Optical Drive Enclosure, Serial ATA, Black

Long summary description StarTech.com USB to Slimline SATA CD/DVD Optical Drive Enclosure Black USB powered:
This is an auto-generated long summary of StarTech.com USB to Slimline SATA CD/DVD Optical Drive Enclosure Black USB powered based on the first three specs of the first five spec groups.

StarTech.com USB to Slimline SATA CD/DVD Optical Drive Enclosure. Number of storage drives supported: 1, Supported storage drive interfaces: Serial ATA. Product colour: Black

Storage
Number of storage drives supported *
1
Supported storage drive interfaces *
Serial ATA
Ports & interfaces
Interface
USB 2.0
Design
Product colour *
Black
Material
Aluminium
Certification
CE, FCC
Performance
Plug and Play
Yes
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-20 - 70 °C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
136 mm
Depth
151 mm
Height
20 mm
Weight
270 g
Package width
48 mm
Package depth
212 mm
Package height
176 mm
Package weight
420 g
Other features
Compatible operating systems
Microsft Windows 2000/XP/Server 2003/Vista/7/ Server 2008 R2, Mac OS 10.x +, Linux
I/O ports
1x 5 pin, mini-USB Type B, Female 1x 13 pin, SATA, Female
Technical details
USB powered
Yes
Brand Image Product code Product Stock Price from
StarTech.com InfoSafe 5.25” eSATA/USB 2.0 SATA Silver StarTech.com InfoSafe 5.25” eSATA/USB 2.0 SATA Silver
(show image)
SAT5210U2E InfoSafe 5.25” eSATA/USB 2.0 SATA 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com InfoSafe Portable 5.25" Beige StarTech.com InfoSafe Portable 5.25" Beige
(show image)
IDECASE525U2 InfoSafe Portable 5.25" 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)