StarTech.com logo

StarTech.com PXT101 power cable Blue 1,83 m NEMA 5-15P C13 coupler

Data-sheet quality:
created/standardized by Icecat
Product views:
102389
Info modified on:
19 Aug 2024, 16:57:04
Bullet Points StarTech.com PXT101 power cable Blue 1,83 m NEMA 5-15P C13 coupler:
  • - AC POWER CABLE: This 6ft (2m) 18AWG flexible computer power cable with NEMA 5-15P and IEC 60320 C13 connectors is suitable for workstation/home office use / Rated to carry 125V at 10A
  • - PERFORMANCE AND SAFETY: UL listed (UL62 & UL817) / Fully molded strain relief connectors for durability / 3 Conductor Power Cable made from 100% Copper Wire / Fire Rating: VW-1
  • - SPECS: 6ft (2m) Power Cable / NEMA 5-15P to IEC 60320 C13 / 18AWG / 125V 10A (Max) / Jacket Rating: SVT / Jacket Material: PVC / Color: Black / Temperature Range: 37°F to 140°F (3℃ to 60℃) / Cable Outer Diameter: 0.25in (6.3mm)
  • - COMPATIBILITY: NEMA 5-15P works with North American electrical outlets / IEC C13 connector works with most desktop computers, and many monitors, scanners, printers, and more / Replacement PC power supply cable/cord
  • - THE IT PRO’S CHOICE: Designed and built for IT Professionals, this computer power cord is backed for life, including free lifetime 24/5 multi-lingual technical assistance / This C13 power cord is available in other lengths
Warranty:
Lifetime
Long product name StarTech.com PXT101 power cable Blue 1,83 m NEMA 5-15P C13 coupler:

StarTech.com 6ft (2m) Computer Power Cord, NEMA 5-15P to C13, 10A 125V, 18AWG, Black Replacement AC Power Cord, Printer Power Cord, PC Power Supply Cable, Monitor Power Cable - UL Listed (PXT101)

StarTech.com PXT101 power cable Blue 1,83 m NEMA 5-15P C13 coupler:

6ft (1.8m) Computer Power Cord, 18AWG, NEMA 5-15P to C13

The 6 ft universal computer power cord lets you plug a monitor, PC, or laser printer into a grounded power outlet.

Note: The The length is measured from mold to mold, excluding the prongs on the male end

Backed by StarTech.com's lifetime warranty, this high quality NEMA5-15P to C13 computer power cable is constructed to provide a durable, reliable connection.

The StarTech.com Advantage

Short summary description StarTech.com PXT101 power cable Blue 1,83 m NEMA 5-15P C13 coupler:

StarTech.com PXT101, 1,83 m, NEMA 5-15P, C13 coupler, SVT, 125 V

Long summary description StarTech.com PXT101 power cable Blue 1,83 m NEMA 5-15P C13 coupler:

StarTech.com PXT101. Cable length: 1,83 m, Connector 1: NEMA 5-15P, Connector 2: C13 coupler, Cable type: SVT. Input voltage: 125 V

The Story
Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.