location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com FCREADMICRO card reader USB 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StarTech.com USB Multi Media Memory Card Reader Adapter - Card reader ( MS, MS PRO, MMC, SD, MS Duo, MS PRO Duo, miniSD, RS-MMC, TransFlash, microSD, MS Micro ) - Hi-Speed USB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FCREADMICRO
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41690
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com FCREADMICRO card reader USB 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MicroSD (TransFlash), MicroSDHC, MiniSD, MMC, MS Duo, MS Micro (M2), MS PRO, MS PRO Duo, MS Pro-HG Duo, RS-MMC, SD, SDHC, SDXC
  • - USB 2.0
  • - Black
  • - 0,93 m
Warranty: 2 year(s)
Long product name StarTech.com FCREADMICRO card reader USB 2.0 Black :
The long product name of StarTech.com FCREADMICRO card reader USB 2.0 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M2, MicroSD, MiniSD, MMC, SD, 1 x USB A, 480 Mbps
More>>>
StarTech.com FCREADMICRO card reader USB 2.0 Black:
The official description of StarTech.com FCREADMICRO card reader USB 2.0 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An ideal laptop or desktop accessory, this pocket-sized memory card reader connects to a computer through USB to support the most popular memory card formats, providing an all-in-one flash memory solution.

This multi-format Memory Card Reader supports Memory Stick, MS Pro, MS Duo, MS Pro Duo, MS MG, MS Micro (M2), Micro SD, Mini SD, RS MMC/MMC 4.0, Ultra II SD, Extreme SD, Extreme II SD, T-Flash (No Adapter Required) and more, as well as high capacity cards such as SDHC and SDXC. Plus, this card reader is backward compatible with older card formats such as SD, to ensure you can access and write to your memory card without any hassles.

The StarTech.com Advantage
- Read popular flash memory cards from an ultra compact reader that fits in your palm or pocket
- Plug-and-Play USB 2.0 support and no external power for quick and convenient setup
- Backed by a StarTech.com 2-year warranty and free lifetime technical support

Short summary description StarTech.com FCREADMICRO card reader USB 2.0 Black:
This short summary of the StarTech.com FCREADMICRO card reader USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com FCREADMICRO, MicroSD (TransFlash), MicroSDHC, MiniSD, MMC, MS Duo, MS Micro (M2), MS PRO, MS PRO Duo, MS Pro-HG..., Black, USB 2.0, 20 mm, 10 mm, 17 g

Long summary description StarTech.com FCREADMICRO card reader USB 2.0 Black:
This is an auto-generated long summary of StarTech.com FCREADMICRO card reader USB 2.0 Black based on the first three specs of the first five spec groups.

StarTech.com FCREADMICRO. Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MiniSD, MMC, MS Duo, MS Micro (M2), MS PRO, MS PRO Duo, MS Pro-HG..., Product colour: Black. Interface type: USB 2.0. Width: 20 mm, Height: 10 mm, Weight: 17 g. Package width: 18 mm, Package depth: 114 mm, Package height: 153 mm

Performance
Compatible memory cards *
MicroSD (TransFlash), MicroSDHC, MiniSD, MMC, MS Duo, MS Micro (M2), MS PRO, MS PRO Duo, MS Pro-HG Duo, RS-MMC, SD, SDHC, SDXC
Internal *
No
Product colour *
Black
Ports & interfaces
Interface type *
USB 2.0
USB 2.0 ports quantity
1
Weight & dimensions
Width
20 mm
Height
10 mm
Weight
17 g
Cable length
0,93 m
Packaging data
Package width
18 mm
Package depth
114 mm
Package height
153 mm
Package weight
47,5 g
Packaging content
Manual
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Brand Image Product code Product Stock Price from
StarTech.com 35FCREADBK2 card reader Internal Black StarTech.com 35FCREADBK2 card reader Internal Black
(show image)
35FCREADBK2 StarTech.com 3.5" Front Bay 22-in-1 USB Multi Media Memory Card Reader 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)