StarTech.com logo

StarTech.com 10/100 30km Single Mode Media Converter network media converter 100 Mbit/s

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47625
Info modified on:
04 Apr 2019, 08:04:56
Warranty:
1 Year
Long product name StarTech.com 10/100 30km Single Mode Media Converter network media converter 100 Mbit/s:

10/100 30km Single Mode Media Converter

StarTech.com 10/100 30km Single Mode Media Converter network media converter 100 Mbit/s:

StarTech.com’s high-speed ET90110SM30 media converters are engineered to make fiber connections simple and reliable for even the most demanding network specialists. StarTech.com’s ET90110SM30 is the perfect solution for connecting buildings to main networks.

Easy to set up and install in a matter of seconds. This reliable and compact fiber optic media converter features a heavy-duty power supply to withstand the most challenging environments.

ET90110SM30 easily converts between 10 Base-T or 100 Base-TX electrical Ethernet signals and 100 Base-FX optical Ethernet signals. While supporting a maximum single mode fiber optic cable distance of 30km, it allows full wire speed of 148,800 packet per second throughput that prevents bottlenecks and keeps your data flowing quickly and smoothly.

Guaranteed compatibility with 3COM™, Cisco™, Lucent™ and Nortel™ networks and fully complies with the IEEE 802.3 and 802.3u standard.

Short summary description StarTech.com 10/100 30km Single Mode Media Converter network media converter 100 Mbit/s:

StarTech.com 10/100 30km Single Mode Media Converter, 100 Mbit/s, Wired, 340 g, 920 g, 20 x 122 x 85,6 mm, 1 - RJ45 2 - SC

Long summary description StarTech.com 10/100 30km Single Mode Media Converter network media converter 100 Mbit/s:

StarTech.com 10/100 30km Single Mode Media Converter. Maximum data transfer rate: 100 Mbit/s. Connectivity technology: Wired. Weight: 340 g. Package weight: 920 g. Dimensions (WxDxH): 20 x 122 x 85,6 mm, I/O ports: 1 - RJ45 2 - SC

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.