location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com ECESATA254F interface cards/adapter SATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 Port Flush Mount ExpressCard 54mm eSATA II Controller Adapter Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ECESATA254F show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030842495 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60956
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 14:33:22
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name StarTech.com ECESATA254F interface cards/adapter SATA :
The long product name of StarTech.com ECESATA254F interface cards/adapter SATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 2 Port Flush Mount ExpressCard 54mm eSATA II Controller Adapter Card
More>>>
StarTech.com ECESATA254F interface cards/adapter SATA:
The official description of StarTech.com ECESATA254F interface cards/adapter SATA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add 2 flush mounted eSATA ports to a laptop through an ExpressCard/54 slot

The ECESATA254F Flush Mount 2-Port eSATA ExpressCard Adapter uses a unique slim 54mm form factor design that allows it to sit fully in a standard laptop ExpressCard/54 slot without sticking out. When installed, the ports sit flush with the sides of the laptop, creating a seamless add-on that can be left installed at all times, without fear that it or the card slot will be damaged due to snagging or impact.

The eSATA ExpressCard adapter features 2 independent eSATA ports, and is compatible with the latest high capacity SATA drives (SATA I, SATA II) with support for data transfer speeds up to 3 Gbps.

With support for Port Multiplier technology and hot-swap installation, the eSATA ExpressCard allows compatible multi-drive enclosures to be connected over a single eSATA cable, and devices can be connected and disconnected without having to reboot the system.

The StarTech.com Advantage

- Unique 54mm flush mount design fits seamlessly into ExpressCard/54 slots, so it can be left installed without the worry of snagging or hitting the card
- Port Multiplier and 48-bit LBA support means multi-drive enclosures and large capacity drives work as intended
- Backed by a StarTech.com 2-year warranty and free lifetime technical support

Short summary description StarTech.com ECESATA254F interface cards/adapter SATA:
This short summary of the StarTech.com ECESATA254F interface cards/adapter SATA data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com ECESATA254F, ExpressCard, SATA, Silicon Image Sil3132CNU, 0 - 70 °C, -65 - 150 °C, 54 mm

Long summary description StarTech.com ECESATA254F interface cards/adapter SATA:
This is an auto-generated long summary of StarTech.com ECESATA254F interface cards/adapter SATA based on the first three specs of the first five spec groups.

StarTech.com ECESATA254F. Host interface: ExpressCard, Output interface: SATA. Chipset: Silicon Image Sil3132CNU. Width: 54 mm, Depth: 75 mm, Height: 5 mm. Package width: 145 mm, Package depth: 175 mm, Package height: 30 mm. Data transfer rate: 3000 Mbit/s, Connectivity technology: Wired, Compatible operating systems: Windows 2000/ XP(32/64-bit)/ Server 2003(32/64-bit)/ Vista(32/64-bit)/ Server 2008 R2/...

Ports & interfaces
Host interface *
ExpressCard
Output interface *
SATA
eSATA ports quantity
2
Features
Chipset
Silicon Image Sil3132CNU
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-65 - 150 °C
Weight & dimensions
Width
54 mm
Depth
75 mm
Height
5 mm
Weight
22,5 g
Packaging data
Package width
145 mm
Package depth
175 mm
Package height
30 mm
Package weight
115 g
Logistics data
Harmonized System (HS) code
84733020
Other features
Data transfer rate
3000 Mbit/s
Ports quantity
2
Connectivity technology
Wired
Mac compatibility
No
Compatible operating systems
Windows 2000/ XP(32/64-bit)/ Server 2003(32/64-bit)/ Vista(32/64-bit)/ Server 2008 R2/ 7(32/64-bit), Linux
Country Distributor
Nederland 3 distributor(s)
United Kingdom 1 distributor(s)
Belgium 1 distributor(s)