location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 35BAYCF2SAT card reader SATA Internal Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3.5in SATA to CompactFlash SSD Adapter Card for 3.5 Drive Bay
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
35BAYCF2SAT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030824187 show
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48342
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 35BAYCF2SAT card reader SATA Internal Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - CF
  • - SATA
  • - Internal
  • - Red
Warranty: 2 Year Warranty
Long product name StarTech.com 35BAYCF2SAT card reader SATA Internal Red :
The long product name of StarTech.com 35BAYCF2SAT card reader SATA Internal Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 3.5in SATA to CompactFlash SSD Adapter Card for 3.5 Drive Bay
More>>>
StarTech.com 35BAYCF2SAT card reader SATA Internal Red:
The official description of StarTech.com 35BAYCF2SAT card reader SATA Internal Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Convert a CF card into a 3.5in Front Bay mounted SATA drive

This 3.5in SATA to CompactFlash SSD Adapter Card allows you to connect a CompactFlash card to a host computer through a Serial ATA data port - a cost-effective solution that lets you use solid state storage in place of a SATA hard disk drive.

The adapter includes a 3.5in bracket that lets you mount it in the front or rear panel of the computer case, suitable for any 3.5in drive bay or available expansion slot - providing easy access to the CF slot. Once the adapter is installed in the computer, the CompactFlash card can be used as an ejectable, bootable drive - providing full read and write access to the CF card, as if it were a SATA hard drive.

The StarTech.com Advantage

- Hassle-free setup with plug-and-play installation
- Easily swap cards in and out with built-in push button ejector

Short summary description StarTech.com 35BAYCF2SAT card reader SATA Internal Red:
This short summary of the StarTech.com 35BAYCF2SAT card reader SATA Internal Red data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 35BAYCF2SAT, CF, Red, SATA, 120 mm, 70 mm, 20 mm

Long summary description StarTech.com 35BAYCF2SAT card reader SATA Internal Red:
This is an auto-generated long summary of StarTech.com 35BAYCF2SAT card reader SATA Internal Red based on the first three specs of the first five spec groups.

StarTech.com 35BAYCF2SAT. Compatible memory cards: CF, Product colour: Red. Interface type: SATA. Width: 120 mm, Depth: 70 mm, Height: 20 mm. Package width: 140 mm, Package depth: 175 mm, Package height: 30 mm

Performance
Compatible memory cards *
CF
Internal *
Yes
Product colour *
Red
Plug and Play
Yes
Ports & interfaces
Interface type *
SATA
Weight & dimensions
Width
120 mm
Depth
70 mm
Height
20 mm
Weight
45 g
Packaging data
Package width
140 mm
Package depth
175 mm
Package height
30 mm
Package weight
200 g
Packaging content
Manual
Yes
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
15 - 90%
Technical details
USB powered
No
Country Distributor
United Kingdom 1 distributor(s)