location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PAW Patrol Ionix Jr. Adventure Bay Playset: Bag of Blocks

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PAW Patrol
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ionix Jr. Adventure Bay Playset: Bag of Blocks
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6026145
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988122808 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91072
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:34:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name PAW Patrol Ionix Jr. Adventure Bay Playset: Bag of Blocks :
The long product name of PAW Patrol Ionix Jr. Adventure Bay Playset: Bag of Blocks. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Adventure Bay Block Set, 1-5 years, 70 pcs
More>>>
PAW Patrol Ionix Jr. Adventure Bay Playset: Bag of Blocks:
The official description of PAW Patrol Ionix Jr. Adventure Bay Playset: Bag of Blocks as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Ionix Jr. Adventure Bay Set features new construction play with the characters from PAW Patrol! Chase is on the case with Skye at his side ready for another exciting mission. Use the Construct-A-Pup system to build Chase, Skye and Adventure Bay City Hall to recreate your favorite rescue missions from the PAW Patrol. IONIX Jr. is the next dimension of construction play!

- Now preschoolers can build the world of Adventure Bay from PAW Patrol with IONIX Jr. construction blocks.
- Kids can build Sky and Chase to create their own rescue missions at City Hall
- IONIX Adventure Bay Block Set is perfect for laying down preschool foundations with fine motor skills, problem solving, counting, creative expressions all while having fun.
- IONIX Jr. Adventure Bay Block Set is for ages 1-5. No batteries required.

Short summary description PAW Patrol Ionix Jr. Adventure Bay Playset: Bag of Blocks:
This short summary of the PAW Patrol Ionix Jr. Adventure Bay Playset: Bag of Blocks data-sheet is auto-generated and uses the product title and the first six key specs.

PAW Patrol Ionix Jr. Adventure Bay Playset: Bag of Blocks, 1 yr(s), 70 pc(s)

Long summary description PAW Patrol Ionix Jr. Adventure Bay Playset: Bag of Blocks:
This is an auto-generated long summary of PAW Patrol Ionix Jr. Adventure Bay Playset: Bag of Blocks based on the first three specs of the first five spec groups.

PAW Patrol Ionix Jr. Adventure Bay Playset: Bag of Blocks. Recommended age (min): 1 yr(s), Recommended age (max): 5 yr(s), Number of pieces: 70 pc(s), Product colour: Multicolour

Features
Product colour *
Multicolour
Number of pieces *
70 pc(s)
Block shape
Rectangular, Square
Block surface
Image, Monotone
Recommended age (min) *
1 yr(s)
Recommended age (max)
5 yr(s)
Weight & dimensions
Width
330,2 mm
Depth
177,8 mm
Height
393,7 mm
Weight
1,11 kg
Package weight
1,35 kg
Logistics data
Quantity per intermodal container (20ft)
1280 pc(s)
Quantity per intermodal container (40ft)
2561 pc(s)
Master (outer) case width
348 mm
Master (outer) case length
334 mm
Master (outer) case height
308,1 mm
Quantity per master (outer) case
2 pc(s)
Master (outer) case GTIN (EAN/UPC)
778988122815