location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO SVT1311X1R Intel® Core™ i5 i5-3317U 33,8 cm (13.3") HD 4 GB DDR3-SDRAM 320 GB HDD+SSD Windows 7 Home Premium Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SVT1311X1R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SVT1311X1RS show
Show alternative article codes used in the online market place
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25684
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony VAIO SVT1311X1R Intel® Core™ i5 i5-3317U 33,8 cm (13.3") HD 4 GB DDR3-SDRAM 320 GB HDD+SSD Windows 7 Home Premium Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Silver
  • - Intel® Core™ i5 i5-3317U 1,7 GHz
  • - 33,8 cm (13.3") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 320 GB HDD+SSD
  • - Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium Polymer (LiPo) 7 h
  • - Windows 7 Home Premium 64-bit
More>>>
Short summary description Sony VAIO SVT1311X1R Intel® Core™ i5 i5-3317U 33,8 cm (13.3") HD 4 GB DDR3-SDRAM 320 GB HDD+SSD Windows 7 Home Premium Silver:
This short summary of the Sony VAIO SVT1311X1R Intel® Core™ i5 i5-3317U 33,8 cm (13.3") HD 4 GB DDR3-SDRAM 320 GB HDD+SSD Windows 7 Home Premium Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO SVT1311X1R, Intel® Core™ i5, 1,7 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Sony VAIO SVT1311X1R Intel® Core™ i5 i5-3317U 33,8 cm (13.3") HD 4 GB DDR3-SDRAM 320 GB HDD+SSD Windows 7 Home Premium Silver:
This is an auto-generated long summary of Sony VAIO SVT1311X1R Intel® Core™ i5 i5-3317U 33,8 cm (13.3") HD 4 GB DDR3-SDRAM 320 GB HDD+SSD Windows 7 Home Premium Silver based on the first three specs of the first five spec groups.

Sony VAIO SVT1311X1R. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1,7 GHz. Display diagonal: 33,8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product colour: Silver. Weight: 1,6 kg

Design
Product colour *
Silver
Form factor *
Clamshell
Display
Display diagonal *
33,8 cm (13.3")
Display resolution *
1366 x 768 pixels
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor model *
i5-3317U
Processor cores
2
Processor threads
4
Processor boost frequency
2,6 GHz
Processor frequency *
1,7 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-3300 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Thermal Design Power (TDP)
17 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
17
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
Storage media *
HDD+SSD
HDD speed
5400 RPM
Number of SSDs installed
1
SSD capacity
32 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MS PRO, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
On-board graphics card ID
0x166
Audio
Audio system
HD
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
1,3 MP
Front camera resolution
1280 x 1024 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Headphone outputs
1
S/PDIF out port
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel HM77 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31.0 x 24.0 mm
Supported instruction sets
AVX
Processor code
SR0N8
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
65707
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Battery life (max)
7 h
Battery recharge time
3,5 h
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Power auto-sensing
Yes
Security
Cable lock slot
No
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-24 - 45 °C
Operating relative humidity (H-H)
20 - 85%
Storage relative humidity (H-H)
0 - 90%
Weight & dimensions
Width
323 mm
Depth
216 mm
Height
17,8 mm
Weight *
1,6 kg
Packaging content
Cables included
AC
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Other features
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Graphics card family
Intel
3D
No
Display
LCD
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2014-02-07 02:41:48
Uk has collected 74 expert reviews for Sony VAIO SVT1311X1R Intel® Core™ i5 i5-3317U 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 320 GB HDD+SSD Windows 7 Home Premium Silver and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
theregister.co.uk
Updated:
2014-02-07 02:41:48
It’s only natural that manufacturers want to show off their biggest (or in this case, smallest) and best but Sony has spotted the flaw in this plan. By thrusting their fabulously lean but powerful sexy bits in your face all the time, Ultrabooks have ga...
Bottom line Overall, Sony gets a thumbs-up from me for starting to prise open the Ultrabook market by making it more affordable to people like me. That Sony, of all companies, should being doing this is remarkable. ® More Ultrabook ReviewsHP Spectre XTAcer Aspire...
75%
expertreviews.co.uk
Updated:
2014-02-07 02:41:48
When we saw the first incarnation of the Sony VAIO T13 we though it was 'a well-rounded entry-level Ultrabook, although not without its faults'. At the time it was cheap, by Ultrabook standards, but this update has gone upmarket with a new Ivy Bridge p...
Bottom line Ivy Bridge and an SSD make a world of difference, but it's expensive...
60%
digitalversus.com
Updated:
2014-02-07 02:41:48
Sony offers a selection of different specs for the T13. The model we tested is the least powerful and least expensive. It goes for £680. You can choose to replace the processor reviewed in this article with a more powerful one (Intel Core i5-3317U or I...
Good Fast startup and shutdown, Battery life: 5 hrs 17 min, Quiet, Low heat, Thin and lightweight...
Bad Lowlying keys, Minimal gaming capabilities, Only two USB ports (placed right next to each other), Mediocre glossy screen, Could use more connectivity...
Bottom line In terms of both design and price, the Sony Vaio T13 is closer to the Aspire S3 than the Zenbook Prime UX31A or MacBook Air. Despite a few shortcomings, the T13 is good value for your money, as long as you stick with the less expensive options...
60%
goodgearguide.com.au
Updated:
2014-02-07 02:41:48
The Sony VAIO T Series is a 13.3in Ultrabook that has been designed to look good and offer lots of processing power in a thin chassis. It's based on an Intel Core i7-3517U CPU, which runs at 1.9GHz, and it's suitable not only for office work, but also...
Bottom line Good looks, fast performance and long battery life are the standout features of the Sony VAIO T Series (SVT13116FGS). However, it's an Ultrabook that could use a bit of refining: we'd like a better keyboard, dual-band Wi-Fi, a matte screen and a USB po...
70%
hardwarezone.com.sg
Updated:
2014-02-07 02:41:48
The Sony Vaio T is the first true Ultrabook to come from the Japanese tech giant, ever since the concept was revealed at last year's CES. During that time, most of the major PC manufacturers introduced their take on what was supposed to be thin, sexy and...
Good Robust Build, Unique design, Affordable, Excellent connectivity...
Bad Plastic feel, Heavier and thicker than average Ultrabooks...
80%
techradar.com
Updated:
2014-02-07 02:41:48
Sony may be late to the Ultrabook party, but it's sure to make quite an impression with its debut device - the Sony Vaio T13. Not just because the first Ultrabook-branded Vaio machine looks like an incredibly desirable bit of tech. But, because Sony has m...
Good Solid, Slim, Affordable, Original design, Gesture controls...
Bad Dated CPU, Mediocre performance, Heavier than rivals, Average battery life, Lots of bloatware...
Bottom line There are Ultrabooks out there that offer a slicker experience than the Sony Vaio T13 but, at £679/$769.99, it only really has two rivals: the Novatech nFinity 2367 Plus and the Acer Aspire S3 . And while it can't quite match that duo for speed and perfo...
70%
expertreviews.co.uk
Updated:
2014-02-07 02:41:48
Ultrabooks were undeniably an expensive luxury when they first appeared last year, but they are gradually coming down in price. With more people willing to buy one, Sony has finally decided to enter the ring with its first Ultrabook, the VAIO T13. It’s...
Bottom line A well-rounded entry-level Ultrabook, although not without its faults...
80%
channelpro.co.uk
Updated:
2014-02-07 02:41:48
Currently the best low-priced Ultrabook on the market, but this Sony does have its weaknessesRating: 3Average: 3 (1 vote) After many months of waiting, Sony has finally unveiled its first Ultrabook, the VAIO T Series. The real surprise isn’t just how l...
60%
alphr.com
Updated:
2014-02-07 02:41:48
After many months of waiting, Sony has finally unveiled its first Ultrabook, the VAIO T Series. The real surprise isn't just how long it's taken to materialise, however – it's the price. With the entry-level model starting at £679, Sony has delivered its...
Bottom line Currently the best low-priced Ultrabook on the market, but this Sony does have its weaknesses...
67%
evogadget.com
Updated:
2014-02-07 02:41:48
Sony have been around in the gadget world for as long as we can remember. They strike back, this time with a laptop. Namely a model which they called $849 VAIO SVT13114GXS. We tested a lot of the company's products in the past, but this one is among their...
Bottom line While it is true that the market is full of ultrabooks which are far better than the Sony VAIO SVT13114GXS, it is equally true that this model should not be forgotten on a shelf. Its design is very appealing and it greatly makes up for what is happening...
0%
trustedreviews.com
Updated:
2014-02-07 02:41:48
Sony has been quite late to the Ultrabook party, possibly because it already offered a range of slim and light laptops with the likes of the stunningly thin and powerful Sony VAIO Z . Unexpectedly for what is generally a premium laptop brand, it has not o...
Good Very affordable, Original design, Decent screen...
Bad Relatively heavy and ‘fat', Average keyboard, Average performance...
Bottom line If you're after the most affordable big-brand Ultrabook you can get, the base configuration of the Sony VAIO T13 is the undisputed winner right now. It's a well-built machine with only weight as its major downside. Mind you, its keyboard and screen aren't...
80%
techadvisor.co.uk
Updated:
2014-02-07 02:41:48
This is a hands-on preview of the Sony Vaio T13, when a full Sony Vaio T13 review is available this page will be updated) Sony has arrived fashionably late to the ultrabook party. However, you could argue that the Z series, which went on sale in mid-2...
Bottom line We've only spent a short amount of time with the Vaio T13 so we'll post a full verdict along with the full review...
0%
itpro.co.uk
Updated:
2014-02-07 02:41:48
Sony's first Ultrabook could be the Windows equivalent of an Apple MacBook Air business users have been waiting for as it boasts high-performance, portability and plenty of native connectivity.The T13 features a 13.3in display with 1366 x 768 resolution i...
Bottom line The T13 Vaio has all the ingredients to make it the best Ultrabook on the market. It comes with a beautifully crafted chassis, plenty of ports and a more than reasonable sub-£700 price point...
80%
thunderbaylive.com
Updated:
2014-08-06 11:09:40
Lisa Gade reviews the surprisingly affordable Sony VAIO T Ultrabook. The 13.3″ VAIO T SVT1311 has a 1366 x768 display, Ivy Bridge ULV Core i5 and i7 CPUs with Intel HD 4000 graphics, 4-8GB of RAM, and a variety of storage options. It has Intel WIFi, Bluet...
0%
pcworld.co.nz
Updated:
2016-11-10 08:25:50
NameUltrabook: Sony Vaio T (SVT13115FGS)At a glance:Intel Core i5-3317U CPU, 4GB DDR3L-1333 RAM,500GB 5400RPM HDD with 32GB SSD cache,13.3-inch, 1366 x 768-pixel displaySummary:Portable, but an overly-reflective screen ruins the experience in indoor/outdo...
0%