location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony PFM-42V1E 42" Plasma 100kHz 852x480 106,7 cm (42")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PFM-42V1E 42" Plasma 100kHz 852x480
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PFM-42V1E?KIT
Category: TVs Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74195
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony PFM-42V1E 42" Plasma 100kHz 852x480 106,7 cm (42")
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 106,7 cm (42") Plasma
  • - 852 x 480 pixels 16:9
  • - 750:1
More>>>
Short summary description Sony PFM-42V1E 42" Plasma 100kHz 852x480 106,7 cm (42"):
This short summary of the Sony PFM-42V1E 42" Plasma 100kHz 852x480 106,7 cm (42") data-sheet is auto-generated and uses the product title and the first six key specs.

Sony PFM-42V1E 42" Plasma 100kHz 852x480, 106,7 cm (42"), 852 x 480 pixels, Plasma

Long summary description Sony PFM-42V1E 42" Plasma 100kHz 852x480 106,7 cm (42"):
This is an auto-generated long summary of Sony PFM-42V1E 42" Plasma 100kHz 852x480 106,7 cm (42") based on the first three specs of the first five spec groups.

Sony PFM-42V1E 42" Plasma 100kHz 852x480. Display diagonal: 106,7 cm (42"), Display resolution: 852 x 480 pixels, Display technology: Plasma, Contrast ratio (typical): 750:1, Native aspect ratio: 16:9

Display
Display diagonal *
106,7 cm (42")
Display technology *
Plasma
Native aspect ratio *
16:9
Contrast ratio (typical) *
750:1
Display number of colours
16.78 million colours
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display resolution *
852 x 480 pixels
Audio
Sound output mode
Stereo
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Weight & dimensions
Width (without stand)
1033 mm
Depth (without stand)
83 mm
Height (without stand)
631 mm
Weight (without stand)
27 kg
Other features
Operating relative humidity (H-H)
20 - 90%
Pixel pitch
1,08 x 1,08 mm
Power supply
490 W
Brand Image Product code Product Stock Price from
Sony PFM-42V1E 42" Plasma 100kHz 852x480 106,7 cm (42") Sony PFM-42V1E 42" Plasma 100kHz 852x480 106,7 cm (42")
(show image)
PFM-42V1E P52 PFM-42V1E 42" Plasma 100kHz 852x480 0.00
(excl. VAT)
0 (incl. VAT)
Sony 42IN PLASMA 852X480 106,7 cm (42") Sony 42IN PLASMA 852X480 106,7 cm (42")
(show image)
PFM-42V1E 42IN PLASMA 852X480 0.00
(excl. VAT)
0 (incl. VAT)