location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Cassette Video Hi8 P590HMP 90min

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P590HMP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P590HMP
Category:
Sealed plastic object containing a length of audio or videotape, wound on a pair of spools, for insertion into a recorder, playback device, or other machine.
Magnetic Tape Cassettes Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106360
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2019 10:10:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Cassette Video Hi8 P590HMP 90min :
The long product name of Sony Cassette Video Hi8 P590HMP 90min. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hi8 MP Camcorder Tape - 90 min. Single. Exceptional picture quality and resistance with dynamic sound, the HMP cassette is perfectly suited to the everyday use of your Hi8 camcorder.
More>>>
Sony Cassette Video Hi8 P590HMP 90min:
The official description of Sony Cassette Video Hi8 P590HMP 90min as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.



Releases rich colours, sharp picture quality and exceptional sound..

Up to 440 lines resolution with the Sony XR technology (Extended Resolution).

Compatibility with Digital8 format.

Cleaning Tape: V825CLD.

Short summary description Sony Cassette Video Hi8 P590HMP 90min:
This short summary of the Sony Cassette Video Hi8 P590HMP 90min data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Cassette Video Hi8 P590HMP 90min, 8 mm

Long summary description Sony Cassette Video Hi8 P590HMP 90min:
This is an auto-generated long summary of Sony Cassette Video Hi8 P590HMP 90min based on the first three specs of the first five spec groups.

Sony Cassette Video Hi8 P590HMP 90min. Tape size: 8 mm

Technical details
Coercive force
134 kA/m
Tape thickness
10,5 µm
Other features
Tape size
8 mm
Country Distributor
Deutschland 1 distributor(s)